EN
  • EN
  • DE

NBC12429FNG

Part No NBC12429FNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V/5V Programmable PLL Synthesized Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type PLL Clock Generator
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 400MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1229511-NBC12429FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NBC12429
Introduction Date November 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NBC12429FNG CAD Model

Description

The NBC12429FNG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced device is a Frequency Synthesizer Integrated PLL (Phase-Locked Loop) Circuit, specifically engineered to meet the stringent requirements of telecommunications and high-speed data communications systems.

Key Features

  • Integrated PLL Circuit: At the heart of NBC12429FNG lies a precision PLL circuit that ensures reliable frequency synthesis for various applications.
  • High Frequency Range: This device is capable of operating at a broad range of frequencies, making it suitable for a variety of high-speed applications.
  • Low Power Consumption: ON Semiconductor's commitment to energy efficiency is evident in the NBC12429FNG's design, which consumes minimal power without sacrificing performance.
  • Programmable Divider: The inclusion of a programmable divider allows for greater flexibility in frequency configuration, accommodating a wide range of system requirements.
  • Lock Detect Function: A built-in lock detect function provides a status signal indicating whether the PLL has achieved lock, enhancing the reliability of the system.
  • Surface Mount Package: The NBC12429FNG is offered in a surface mount package, facilitating easier integration into modern PCB designs.

Applications

The NBC12429FNG is particularly well-suited for use in high-frequency clock generation systems. Its precision and reliability make it an excellent choice for:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Servers and high-performance computing
  • Data storage systems
  • Test and measurement instruments

Quality and Reliability

ON Semiconductor's NBC12429FNG is built to the highest standards of quality and reliability, ensuring consistent performance even under demanding conditions. The device's robust design and manufacturing process make it a trusted component in critical applications where failure is not an option.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0522 $60.5220
24+ $4.9665 $119.1960
37+ $4.8106 $177.9922
50+ $4.6558 $232.7900
65+ $4.5010 $292.5650
86+ $4.0356 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess