EN
  • EN
  • DE

NCD57090CDWR2G

Part No NCD57090CDWR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED HIGH CURRENT GATE DRIVE / 6.5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer onsemi
Packaging Reel - TR
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Rise / Fall Time (Typ) 13ns, 13ns
Current - Output High, Low 6.5A, 6.5A
Current - Peak Output 6.5A
Voltage - Output Supply 0V ~ 32V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency VDE
Base Product Number NCD57090
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCD57090CDWR2GCT,488-NCD57090CDWR2GDKR,488-NCD57090CDWR2GTR
Standard Package 1,000
Win Source Part Number 1319992-NCD57090CDWR2G
Ultra Librarian 3D Model Ultra Librarian NCD57090CDWR2G CAD Model

Description

ON Semiconductor NCD57090CDWR2G Overview

The NCD57090CDWR2G is a high-performance, robust power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor. This device is specifically engineered to cater to a wide range of applications, including but not limited to automotive systems, industrial controls, and power management solutions. It is known for its efficiency, reliability, and versatility, making it a preferred choice for designers looking to optimize their power circuitry.

Key Features

  • High Efficiency: The NCD57090CDWR2G is built to provide high efficiency in power conversion, which is crucial for minimizing heat generation and ensuring the longevity of the product.
  • Advanced Protection: It includes features such as over-current protection, over-voltage protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a wide range of potential issues.
  • Flexible Operation: The device offers a flexible operating range, making it suitable for various power supply configurations and adaptable to different system requirements.
  • Compact Design: Its small form factor allows for integration into space-constrained applications without compromising performance.
  • Quality and Reliability: As with all ON Semiconductor products, the NCD57090CDWR2G is manufactured to meet high-quality standards, ensuring reliable operation even in demanding conditions.

Applications

The versatile nature of the NCD57090CDWR2G makes it an ideal choice for a multitude of applications, including:

  • Automotive electronics such as infotainment systems, advanced driver-assistance systems (ADAS), and powertrain controls
  • Industrial automation equipment requiring stable and efficient power supplies
  • Power supply modules and DC-DC converters in telecommunications and networking equipment
  • Portable and battery-powered devices where power efficiency is critical

Product Specifications

The NCD57090CDWR2G is packaged in a compact, surface-mountable form, which is suitable for automated assembly lines and high-density PCB designs. It operates over a broad temperature range and is characterized by its robust performance in challenging environments.

With its combination of efficiency, protection features, and compact size, the NCD57090CDWR2G from ON Semiconductor is a powerful solution for modern electronic systems requiring reliable power management.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5088 $60.2112
57+ $2.0586 $117.3402
87+ $1.9942 $173.4954
120+ $1.9299 $231.5880
155+ $1.8656 $289.1680
208+ $1.6726 $347.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess