EN
  • EN
  • DE

NCN5110MNTWG

Part No NCN5110MNTWG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 40QFN / 1/1 Transceiver 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol -
Number of Drivers/Receivers 1/1
Duplex -
Data Rate -
Voltage - Supply -
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number NCN5110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353894-NCN5110MNTWG
Ultra Librarian 3D Model Ultra Librarian NCN5110MNTWG CAD Model

Description

ON Semiconductor NCN5110MNTWG Overview

The NCN5110MNTWG from ON Semiconductor is a remarkable transceiver module designed for high-efficiency power line communication. This integrated circuit is specifically tailored to facilitate the implementation of KNX standard-compliant systems, making it an ideal choice for smart home automation, building control systems, and industrial automation solutions.

Key Features

  • KNX Standard Compliance: The NCN5110MNTWG adheres strictly to the KNX standard, ensuring seamless integration and interoperability with other KNX-certified devices.
  • High Integration: This transceiver module integrates both the physical layer and the media access control (MAC), simplifying the design and reducing the component count for KNX applications.
  • Efficient Power Management: It features an efficient onboard DC-DC converter, which enables the device to supply external components and draws power directly from the KNX bus, eliminating the need for an additional power supply.
  • Low Power Consumption: Designed with energy efficiency in mind, the NCN5110MNTWG boasts a low-power standby mode, making it suitable for energy-sensitive applications.
  • Robust Operation: The device is capable of withstanding bus voltage dips, ensuring reliable communication even under challenging conditions.

Applications

The versatility of the NCN5110MNTWG makes it an exceptional choice for a wide array of applications. It is particularly well-suited for:

  • Smart Home Automation Systems
  • Building Control and Management Systems
  • Heating, Ventilation, and Air Conditioning (HVAC) Controls
  • Lighting Control Systems
  • Energy Management and Metering Systems
  • Industrial Automation and Control

Technical Specifications

The NCN5110MNTWG is housed in a compact QFN package and operates over an industrial temperature range. It supports a wide range of data communication rates and is equipped with diagnostic features for system monitoring and troubleshooting.

Conclusion

ON Semiconductor's NCN5110MNTWG transceiver module stands out as a reliable and efficient solution for designers looking to develop or upgrade their KNX-compliant systems. Its integration, power efficiency, and robustness make it a smart choice for a future-proof and sustainable communication infrastructure within the realm of automated and controlled environments.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess