EN
  • EN
  • DE

NCN8024R

Part No NCN8024R
Manufacturer ON Semiconductor
Description Smart Card Interface IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1229883-NCN8024R
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCN8024R CAD Model

Description

The NCN8024R is a cutting-edge Smart Card Interface IC from ON Semiconductor, a leading force in the semiconductor industry. This interface IC is designed to facilitate communication between smart cards and microprocessors in a variety of applications, such as banking, telecommunications, and secure access systems. It is compliant with ISO 7816, EMV 4.3, and USB 2.0 full-speed specifications, making it highly versatile and suitable for a broad range of smart card applications.

Key Features

  • ISO 7816 and EMV 4.3 Compliance: Ensures compatibility with the majority of smart card standards used globally, providing a reliable interface for data exchange.
  • USB 2.0 Full-Speed Interface: Offers fast data transfer rates up to 12 Mbps, enabling swift communication between devices.
  • Low Power Consumption: Designed for efficiency, the NCN8024R helps reduce the overall power requirements of the system, making it ideal for portable and battery-powered devices.
  • Multiple Communication Protocols: Supports T=0, T=1, and 2-wire protocols, offering flexibility in the type of smart cards that can be interfaced.
  • High Level of Integration: Integrates protection features such as short-circuit and thermal protection, which enhance the reliability and longevity of the application.

Applications

The NCN8024R is suitable for a wide range of applications, such as:

  • Point of Sale (POS) Terminals
  • Banking and Financial Systems
  • Identification and Security Systems
  • Telecommunications
  • Healthcare Services

Technical Specifications

The NCN8024R operates over a broad temperature range and comes in a compact QFN-32 package, making it easy to integrate into various designs. It requires a supply voltage in the range of 2.7V to 5.5V, which allows for flexibility in system power design. Additionally, the device features an auxiliary I/O and GPIOs, which can be used for additional system functionalities or to simplify system design.

With its robust feature set and compliance with critical industry standards, the NCN8024R from ON Semiconductor is an excellent choice for developers looking to implement a reliable smart card interface in their next project.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5516 $59.8612
17+ $7.0166 $119.2822
26+ $6.7983 $176.7558
36+ $6.5789 $236.8404
46+ $6.3594 $292.5324
61+ $5.7011 $347.7671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess