EN
  • EN
  • DE

NCP1002P

Part No NCP1002P
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM UVLO HV 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback, Forward
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 72%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 122438-NCP1002P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1002P CAD Model

Description

The NCP1002P from ON Semiconductor is a high-performance, monolithic high-voltage switcher designed for the efficient conversion of electrical power. This device is particularly well-suited for AC-DC adapter applications, offering a compact and cost-effective solution for power supplies. The NCP1002P integrates a fixed-frequency current mode controller with a 700 V MOSFET, making it an ideal choice for off-line converters.

Key Features

  • High-Voltage Capability: The NCP1002P operates with an impressive 700 V maximum rating on its internal MOSFET, allowing it to handle high-voltage applications with ease.
  • Current Mode Control: It features a fixed-frequency current mode control that provides fast transient response and cycle-by-cycle current limiting.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the NCP1002P includes frequency modulation for reduced spectral energy distribution.
  • Integrated Protections: The device comes with a suite of protection features, including overvoltage, overload, and short-circuit protections, ensuring safe operation under abnormal conditions.
  • Low Standby Power: It is designed to meet low standby power requirements, making it suitable for energy-efficient applications.

Applications

The NCP1002P is versatile and can be used in a variety of applications, including:

  • AC-DC Adapters for Personal Electronics
  • Auxiliary Power Supplies
  • Standby and Auxiliary Power for White Goods
  • Offline Battery Chargers

Technical Specifications

Below are some of the technical specifications for the NCP1002P:

  • Output Power: Depends on the external components and transformer design
  • Operating Frequency: Fixed frequency operation
  • Package: PDIP-7 for easy mounting and handling

With its robust design and advanced features, the NCP1002P from ON Semiconductor is a reliable choice for designers looking to create efficient and compact power supply solutions. Its integration of a high-voltage MOSFET and a current mode controller, along with the built-in protections, ensures that this switcher can deliver performance and safety in a wide range of power applications.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1496 $63.2280
125+ $0.9433 $117.9125
190+ $0.9138 $173.6220
265+ $0.8844 $234.3660
340+ $0.8549 $290.6660
455+ $0.7665 $348.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess