EN
  • EN
  • DE

LTC3406ES5#PBF

Part No LTC3406ES5#PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0526+Rohs
Reference case SOT23-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724762-LTC3406ES5#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3406ES5#PBF CAD Model

Description

LTC3406ES5#PBF - High Efficiency, 600mA Synchronous Step-Down Regulator

The LTC3406ES5#PBF is a high-performance, monolithic synchronous buck regulator from Linear Technology, designed to deliver up to 600mA of continuous output current. This compact and efficient power solution is ideal for portable devices where space and battery life are critical considerations.

Operating from an input voltage range of 2.5V to 5.5V, the LTC3406ES5#PBF is perfectly suited for single-cell lithium-ion/polymer, or multi-cell alkaline/NiCd/NiMH applications. It provides a high level of integration with internal switches, which not only simplifies the design but also helps in minimizing the overall solution footprint.

The device features a high switching frequency of up to 2.25MHz, allowing the use of tiny, low-cost capacitors and inductors less than 1mm in height. This high frequency combined with a constant frequency/constant PWM architecture ensures low noise and excellent transient response, making it an excellent choice for RF and other sensitive applications.

With an efficiency that can reach up to 96%, the LTC3406ES5#PBF helps in prolonging battery life, which is essential for modern portable electronics. Additionally, it includes a 'Burst Mode' operation that reduces quiescent current to just 25µA during light loads or standby, further conserving power when it's not needed.

The LTC3406ES5#PBF also comes with a host of protective features to ensure the longevity and reliability of the end application. These include overtemperature protection, current limit protection, and a low-battery indicator. The device is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications.

Overall, the LTC3406ES5#PBF from Linear Technology is a versatile and efficient solution for a wide range of portable power applications, offering designers a balance between performance and size, without compromising on reliability and battery life.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess