EN
  • EN
  • DE

AT25080B-MAHL-E

Part No AT25080B-MAHL-E
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC EEPROM 8KBIT SPI 20MHZ 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201636-AT25080B-MAHL-E
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Ultra Librarian 3D Model Ultra Librarian AT25080B-MAHL-E CAD Model

Description

The AT25080B-MAHL-E is a high-performance, 8-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This compact memory module is an ideal solution for applications requiring data storage and retrieval that are both reliable and flexible. Its serial interface provides simplicity in communication, making it a popular choice for a wide range of embedded systems.

Key Features

  • Memory Size: The AT25080B-MAHL-E offers 8 Kbits (1,024 bytes) of EEPROM storage, ensuring sufficient space for configuration parameters, serial numbers, calibration data, and other application-critical information.
  • Interface: Utilizes the industry-standard SPI (Serial Peripheral Interface) for high-speed data transfer, which is compatible with most microcontrollers.
  • Write Cycle Time: Features a rapid write cycle time of 5 ms (typical), enabling efficient data management and quick updates to stored information.
  • Data Retention: Designed to retain data for an extended period, with a typical data retention of over 20 years, providing long-term reliability for applications.
  • Write Protection: Includes hardware and software write protection features to prevent accidental overwrites and ensure data integrity.
  • Operating Voltage: Supports a wide operating voltage range from 1.8V to 5.5V, making it versatile for various system designs and power requirements.
  • Temperature Range: Guaranteed to operate over the industrial temperature range of -40°C to +85°C, ensuring stable performance under harsh environmental conditions.
  • Package: Available in an 8-lead MAHL package, offering a compact footprint for space-constrained applications.

Applications

The AT25080B-MAHL-E is suitable for a variety of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Smart cards
  • Portable devices
  • Medical devices
  • Networking equipment

With its robust feature set and reliable performance, the Microchip Technology AT25080B-MAHL-E EEPROM offers an excellent storage solution for designers looking to enhance their products with non-volatile memory capabilities.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess