EN
  • EN
  • DE

MAX627EJA

Part No MAX627EJA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705057-MAX627EJA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX627EJA CAD Model

Description

Introducing the MAX627EJA: A High-Performance MOSFET Driver from Maxim Integrated

The MAX627EJA is a robust, high-speed, dual, non-inverting MOSFET driver designed to deliver exceptional performance in a wide array of applications. Manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits, this driver is engineered to enhance the efficiency and reliability of systems that require high-speed switching and high current drive capabilities.

This MOSFET driver is housed in an 8-pin JEDEC TO-99 metal can package, which provides excellent thermal performance and a compact footprint for space-constrained applications. The MAX627EJA is capable of sourcing and sinking high peak currents, up to 1.5A, making it an ideal choice for driving capacitive loads such as the gates of power MOSFETs. It operates over a wide supply voltage range of 4.5V to 18V, allowing for flexible integration into various circuit designs.

Key features of the MAX627EJA include its fast propagation delays and rise/fall times, which are typically 40ns and 30ns respectively. This speed enables rapid switching of connected MOSFETs, thereby reducing power losses and improving the overall efficiency of the power stage. Moreover, its matched rise and fall times ensure symmetrical switching characteristics, which is crucial for minimizing switching noise and electromagnetic interference (EMI).

The device also incorporates robust protection features, such as latch-up immunity and protection against voltage transients. This enhances the reliability and longevity of the driver, as well as the end product. The MAX627EJA's inputs are compatible with standard TTL and CMOS levels, even when the driver is powered by a 15V supply, further simplifying the interfacing with control logic.

Applications for the MAX627EJA are diverse and include high-frequency switching power supplies, DC-to-DC converters, motor control circuits, and class D switching amplifiers. Its ability to drive large capacitive loads with minimal delay and power loss makes it a go-to choice for designers looking to optimize the performance of their power management systems.

Maxim Integrated's commitment to quality ensures that the MAX627EJA MOSFET driver meets the highest standards of performance and reliability, making it an excellent selection for your power driving needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess