EN
  • EN
  • DE

NCP1013AP06

Part No NCP1013AP06
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0627+
Reference case DIP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715581-NCP1013AP06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1013AP06 CAD Model

Description

ON Semiconductor NCP1013AP06 Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS

The NCP1013AP06 from ON Semiconductor represents a significant leap forward in the domain of power management, offering a self-contained, high-performance solution for low standby-power offline switched-mode power supplies (SMPS). This innovative component integrates a fixed-frequency current-mode controller with a 650 V MOSFET, all housed within a compact package. It is specifically designed to deliver a highly efficient power conversion solution for a wide range of applications, including but not limited to, auxiliary power supplies, standby power for TVs and monitors, AC-DC adapters for notebooks, and battery chargers.

One of the key features of the NCP1013AP06 is its no-load consumption requirement, which meets the stringent energy-saving standards of today's green power regulations. This is achieved through an integrated frequency jittering function that significantly reduces electromagnetic interference (EMI), allowing the device to operate with minimal noise and enhanced spectral performance. The NCP1013AP06 also incorporates an internal temperature shutdown mechanism that provides reliable thermal protection, safeguarding the system against potential overheating.

This switcher is tailored to simplify design processes, as it minimizes the number of external components required. The built-in brown-out feature ensures stable operation during low input voltage conditions, while the short-circuit protection and auto-recovery capabilities enhance the overall robustness and longevity of the power supply design. Furthermore, the NCP1013AP06's high-voltage startup current source contributes to a quick and efficient power-up sequence.

The versatility of the NCP1013AP06 is reflected in its adjustable peak current limit, which allows designers to fine-tune the component to suit specific application requirements. ON Semiconductor's commitment to quality and performance is evident in the NCP1013AP06, making it an excellent choice for designers seeking a reliable, high-efficiency power conversion solution. With its advanced features and integrated protections, the NCP1013AP06 stands as a testament to ON Semiconductor's expertise in providing innovative power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6791 $61.1190
210+ $0.5579 $117.1590
325+ $0.5405 $175.6625
445+ $0.5232 $232.8240
575+ $0.5059 $290.8925
770+ $0.4528 $348.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess