EN
  • EN
  • DE

NCP1053A

Part No NCP1053A
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332969-NCP1053A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1053A CAD Model

Description

The NCP1053A from ON Semiconductor is a versatile and efficient power management component designed for a wide range of applications requiring a compact and reliable power solution. This monolithic integrated circuit combines a high-performance fixed-frequency current-mode controller with a 700 V MOSFET, making it an ideal choice for off-line converters in low-power applications.

Key Features

  • Integrated 700 V MOSFET: The inclusion of a high-voltage MOSFET allows for reduced system complexity and enhanced reliability.
  • Fixed-Frequency Current-Mode Operation: Ensures stable operation over a wide range of input voltages and output loads, improving performance and simplifying design.
  • Auto-Recovery Overcurrent Protection: Provides robust protection against overcurrent conditions, enhancing the safety and longevity of the device.
  • Frequency Jittering: Reduces EMI emissions and simplifies EMI filtering requirements, making it easier to meet regulatory standards.
  • Internal Over-Temperature Protection: Safeguards the device from thermal overload, ensuring reliable operation under various conditions.

Applications

The NCP1053A is well-suited for a multitude of applications, particularly where power efficiency and space constraints are critical. Typical use cases include:

  • AC-DC Adapters
  • Standby and Auxiliary Power Supplies
  • LED Lighting
  • Battery Chargers
  • Consumer Electronics
  • Small Home Appliances

Technical Specifications

With a wide input voltage range and built-in protections, the NCP1053A is designed to meet the rigorous demands of modern electronic devices. The technical specifications include:

  • Input Voltage Range: 85 VAC to 265 VAC
  • Switching Frequency: Fixed at 65 kHz
  • Output Power Capability: Up to 19 W for universal input and up to 30 W with a doubler input configuration

The NCP1053A by ON Semiconductor is a testament to the company's commitment to providing innovative and high-quality power management solutions. By integrating multiple functions into a single IC, this product simplifies design, enhances performance, and ensures efficient operation for a variety of electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess