EN
  • EN
  • DE

NCP1054ST100T3G

Part No NCP1054ST100T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 100kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 1081891-NCP1054ST100T3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1054ST100T3G CAD Model

Description

The NCP1054ST100T3G from ON Semiconductor is a robust and efficient PWM controller designed for use in Switched-Mode Power Supplies (SMPS) that require a compact solution with high reliability. This monolithic integrated circuit is capable of driving a wide range of output powers, making it suitable for a diverse array of applications, such as power adapters, standby power supplies for TVs and monitors, and auxiliary supplies for appliances.

Key Features

  • Integrated High-Voltage Switch: The NCP1054ST100T3G features a built-in 100V MOSFET, which simplifies the design process by reducing the number of external components required.
  • Frequency Jittering: To minimize Electromagnetic Interference (EMI), the device incorporates frequency jittering, spreading the energy over a wider bandwidth and reducing EMI filter complexity.
  • Current-Mode Control: This method of control provides excellent output voltage regulation and reduces the component count, leading to a more compact and cost-effective design.
  • Auto-Recovery Protection Features: The device is equipped with multiple protection features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Overtemperature Protection (OTP), which enhance the safety and reliability of the end application.
  • Low Standby Power: It is designed for low standby power consumption, making it an ideal choice for energy-efficient applications that require compliance with energy-saving standards.

Applications

  • AC-DC Adapters
  • Standby and Auxiliary Power Supplies
  • Off-Line Battery Chargers
  • Consumer Electronics
  • Industrial Power Systems

Product Specifications

  • Package: SOT-223
  • Mounting Type: Surface Mount
  • Output Power: Varies with the application, supporting a wide range of power requirements
  • Operating Temperature: -25°C to +85°C

The NCP1054ST100T3G by ON Semiconductor is an excellent choice for designers looking for a versatile, high-performance PWM controller. Its integration of critical features and protections ensures that it meets the demands of modern power supply designs while simplifying the overall design process. Whether you are designing power supplies for consumer electronics or industrial systems, the NCP1054ST100T3G provides a reliable and efficient solution.

You May Also Be Interested in

Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess