EN
  • EN
  • DE

NCP11185A065PG

Part No NCP11185A065PG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 2.1 V
Voltage - Supply (Vcc/Vdd) 7.8V ~ 16V
Duty Cycle 80%
Frequency - Switching 65kHz
Power (Watts) 55 W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features EN
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP11185
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372580-NCP11185A065PG
Ultra Librarian 3D Model Ultra Librarian NCP11185A065PG CAD Model

Description

Product Overview: NCP11185A065PG by ON Semiconductor

The NCP11185A065PG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is part of ON Semiconductor's extensive portfolio of power management solutions, and it is designed to cater to a wide range of applications requiring efficient voltage regulation and power control.

The NCP11185A065PG is a fixed-frequency, current-mode integrated PWM controller. It is specifically engineered to deliver a stable and reliable power supply with high efficiency and accuracy. The device incorporates a range of features that make it suitable for AC-DC converters, offline battery chargers, auxiliary power supplies, and other low-power applications.

Key Features:

  • High Efficiency: The NCP11185A065PG is optimized for low power loss, which translates into high efficiency across various load conditions. This is particularly beneficial for energy-sensitive applications.
  • Precision Voltage Regulation: It provides excellent line and load regulation, ensuring that the output voltage remains stable despite changes in input voltage or load conditions.
  • Protection Features: The device includes a comprehensive set of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, which safeguard the system against potential damage.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, making it a versatile choice for a variety of compact electronic devices.
  • Green Product: The NCP11185A065PG is a RoHS-compliant product, reflecting ON Semiconductor's commitment to environmental sustainability and reducing hazardous substances in electronics.

Applications:

The versatility of the NCP11185A065PG makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for use in power supplies for consumer electronics, industrial control systems, telecommunications equipment, and smart home devices.

With its combination of performance, efficiency, and protection features, the NCP11185A065PG from ON Semiconductor is a dependable choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7960 $53.8800
70+ $1.4737 $103.1590
110+ $1.4276 $157.0360
145+ $1.3816 $200.3320
190+ $1.3355 $253.7450
255+ $1.1974 $305.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess