EN
  • EN
  • DE
  • IT

NCP114AMX130TCG

Part No NCP114AMX130TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA CMOS Low Dropout Regulator | IC REG LINEAR 1.3V 300MA 4UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.3V
Output Current 300mA
Current - Quiescent (Iq) 95μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-UDFN Exposed Pad
Supplier Device Package 4-UDFN (1.0x1.0)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 755300-NCP114AMX130TCG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP114AMX130TCG CAD Model

Description

The NCP114AMX130TCG is a high-performance, low-dropout linear voltage regulator designed and manufactured by ON Semiconductor. This component is specifically engineered to deliver a stable and reliable power supply for a wide range of applications, including portable devices, wireless communication systems, and digital cameras, among others. Its key features make it an ideal choice for designs requiring a high degree of precision and efficiency.

Key Features

  • Output Voltage: The NCP114AMX130TCG provides a fixed output voltage of 1.3V, which is essential for powering low-voltage digital circuits that require stable voltage levels for optimal performance.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures minimal deviation from the desired voltage, contributing to the reliability and stability of the end application.
  • Low Dropout: The low dropout voltage of the NCP114AMX130TCG minimizes the difference between the input and output voltage when the input voltage is close to the output voltage, improving efficiency and allowing operation under a wider range of input voltages.
  • High PSRR: The high power supply rejection ratio (PSRR) of 75 dB at 1 kHz reduces the sensitivity to fluctuations in the input power supply, delivering a cleaner output voltage.
  • Current Capability: This regulator can supply up to 300 mA of continuous output current, making it suitable for moderate power applications.
  • Thermal Performance: The NCP114AMX130TCG is available in a 4-pin XDFN package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • Overcurrent and Thermal Protection: Built-in safety features include overcurrent protection and thermal shutdown, enhancing the longevity and reliability of both the regulator and the application it powers.

Applications

The versatility of the NCP114AMX130TCG allows it to be used in a variety of applications. It is particularly well-suited for powering sensitive RF and analog circuits that demand a clean and stable power supply. Its low noise characteristics also make it an excellent choice for audio applications and precision instrumentation where signal integrity is paramount.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0797 $50.2110
1,530+ $0.0654 $100.0620
2,370+ $0.0634 $150.2580
3,265+ $0.0613 $200.1445
4,220+ $0.0593 $250.2460
5,650+ $0.0531 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess