EN
  • EN
  • DE

NCP1200AD60R

Part No NCP1200AD60R
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0707+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747892-NCP1200AD60R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1200AD60R CAD Model

Description

The NCP1200AD60R is a versatile Pulse Width Modulation (PWM) controller integrated circuit designed and manufactured by ON Semiconductor. This component is specifically engineered for high-performance, low-power AC/DC applications, offering a cost-effective solution for power supply systems.

Key to the NCP1200AD60R's design is its ability to provide a fixed 60kHz switching frequency, which facilitates the reduction of electromagnetic interference (EMI) and allows for the use of smaller, more economical external components. This makes it an ideal choice for designers who are looking to optimize their power supply designs for both performance and cost.

The NCP1200AD60R incorporates several features that ensure both high efficiency and protection for the end application. It includes built-in Overvoltage Protection (OVP), Undervoltage Lockout (UVLO), and Short Circuit Protection (SCP), which contribute to the safe operation of the power supply under various conditions. Additionally, the device provides a current-mode control architecture which enhances the transient response of the power supply.

Another significant advantage of the NCP1200AD60R is its Auto-Recovery feature. In the event of a fault condition, such as an overload or short circuit, the device will enter an auto-recovery mode, attempting to restart the power supply. This feature can reduce the need for manual intervention or additional circuitry to reset the power supply, increasing the reliability of the overall system.

Designed with the intention of simplifying the design process, the NCP1200AD60R comes in a compact PDIP-8 package, which is suitable for various PCB layouts and applications. Its small footprint and pinout are optimized for straightforward circuit integration, making it a convenient choice for designers looking to streamline the development of their power supplies.

Whether used in power adapters, offline battery chargers, or auxiliary power supplies, the NCP1200AD60R offers a blend of performance, efficiency, and protection features that make it a robust solution for a wide range of AC/DC power applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7071 $59.7485
85+ $1.4010 $119.0850
130+ $1.3571 $176.4230
180+ $1.3132 $236.3760
230+ $1.2693 $291.9390
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess