EN
  • EN
  • DE

NCP1212DR2

Part No NCP1212DR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM PROG CM OVP 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 15V
Supply Voltage - Operating 10 V to 28 V
Duty Cycle 48%, 82%
Frequency - Switching Up to 200kHz
Fault Protection Current Limiting, Over Load, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 143454-NCP1212DR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1212DR2 CAD Model

Description

The NCP1212DR2 from ON Semiconductor is a versatile and efficient PWM current-mode controller designed for high-performance power supply applications. This device is part of ON Semiconductor's extensive range of power management solutions, engineered to optimize energy consumption and extend the life of power systems.

Key Features

  • Adjustable Frequency: The NCP1212DR2 offers an adjustable switching frequency up to 250 kHz, allowing designers to fine-tune their power supply for optimal balance between efficiency and component size.
  • Current-Mode Control: With its current-mode control scheme, the device provides excellent transient response and simplified loop compensation, which is critical for maintaining stable operation under varying load conditions.
  • Built-in Frequency Jittering: The inclusion of frequency jittering helps in reducing electromagnetic interference (EMI), thereby simplifying the design of EMI filters and aiding in compliance with regulatory standards.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures that the power supply starts reliably under all conditions, without the need for additional external components.
  • Overcurrent Protection: The NCP1212DR2 is equipped with robust overcurrent protection, which safeguards the power supply and the load from damage due to excessive currents.
  • Auto-Recovery: In the event of a fault condition such as overcurrent or overvoltage, the device enters an auto-recovery mode, which helps to prevent catastrophic failures and enhances system reliability.

Applications

The NCP1212DR2 is suitable for a wide range of applications, including:

  • AC-DC adapters for laptops and personal electronics
  • Offline battery chargers
  • Standby and auxiliary power supplies
  • Consumer electronics such as TVs and audio equipment
  • Industrial and medical power supplies

Package and Availability

The NCP1212DR2 comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its small footprint and low external component count make it an excellent choice for sleek and efficient power supply designs. The device is available through ON Semiconductor's global distribution network, ensuring easy access and timely delivery for manufacturers around the world.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess