EN
  • EN
  • DE

NCP1216D100R2

Part No NCP1216D100R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 100kHz 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage 10V ~ 16V
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCP1216
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886867-NCP1216D100R2
Ultra Librarian 3D Model Ultra Librarian NCP1216D100R2 CAD Model

Description

ON Semiconductor NCP1216D100R2 PWM Current-Mode Controller

The NCP1216D100R2 from ON Semiconductor is a versatile and efficient PWM current-mode controller designed for high-performance off-line power supplies. This device is part of the NCP1216 series, which is well-suited for applications requiring reliable power management solutions, including AC-DC adapters, offline battery chargers, and a broad range of power supply systems.

The NCP1216D100R2 offers a fixed 100kHz switching frequency, which provides an optimal balance between efficiency and component size, allowing designers to optimize their power supply designs for both performance and cost. This fixed frequency operation combined with a proprietary ramp compensation technique ensures stable operation over a wide range of voltages and load conditions, enhancing the overall reliability of the power supply.

One of the key features of the NCP1216D100R2 is its built-in high-voltage startup circuit, which minimizes standby power consumption by eliminating the need for an external startup resistor. This feature is crucial for meeting stringent energy-saving standards and reducing overall power usage. Additionally, the device integrates a frequency foldback capability that helps limit the power dissipation during short circuit or over-load conditions, thereby providing inherent protection for the power supply and its load.

The controller also incorporates several protection features to ensure the safety and longevity of the power supply. These include an adjustable over-current protection (OCP) that allows users to set the desired protection level, and an auto-recovery over-voltage protection (OVP) that safeguards the circuit against excessive voltage conditions. Furthermore, the NCP1216D100R2 has an internal temperature shutdown mechanism that provides thermal protection in the event of abnormal operating temperatures.

Offered in a compact PDIP-7 package, the NCP1216D100R2 is designed for easy implementation into a variety of power supply designs. Its robustness, combined with ON Semiconductor's commitment to quality, makes it an excellent choice for designers looking to create efficient, reliable, and cost-effective power solutions.

Overall, the NCP1216D100R2 PWM current-mode controller is a high-performance solution that meets the evolving needs of modern power supply applications, ensuring both efficiency and reliability in a compact form factor.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess