EN
  • EN
  • DE

NCP1230AD60R2G

Part No NCP1230AD60R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 332978-NCP1230AD60R2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1230AD60R2G CAD Model

Description

ON Semiconductor NCP1230AD60R2G Product Overview

The NCP1230AD60R2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for a wide range of power supply applications. This integrated circuit is particularly suitable for AC-DC adapters, off-line battery chargers, and a variety of switched-mode power supplies. It incorporates several features that enhance the performance and reliability of the systems it is used in.

Key Features

  • Fixed-Frequency Operation: The NCP1230AD60R2G operates at a 60 kHz switching frequency which provides an optimal balance between efficiency and component size, reducing external component costs.
  • Current-Mode Control: This method of control provides excellent line and load regulation, as well as a fast transient response, making it ideal for applications requiring consistent performance over a range of conditions.
  • Adjustable Overpower Compensation: The chip allows for the adjustment of overpower threshold, ensuring safe operation under various load conditions and enhancing the protection for the power supply and the load.
  • Frequency Foldback: This feature reduces the switching frequency under light load conditions, significantly improving the efficiency and reducing standby power consumption.
  • Built-In Brown-Out Protection: The NCP1230AD60R2G is equipped with brown-out protection that guards the power supply from damage during conditions of undervoltage.
  • Auto-Recovery Overvoltage Protection (OVP): This integrated protection mechanism helps to prevent damage to the power supply and the connected load in the event of an overvoltage situation.
  • Short-Circuit Protection: The device offers robust short-circuit protection which enhances the safety and longevity of the power supply.

Applications

The versatility of the NCP1230AD60R2G makes it an excellent choice for a range of applications. It is commonly used in:

  • AC-DC Adapters for Laptops, Printers, and Monitors
  • Offline Battery Chargers
  • Switched-Mode Power Supplies for Consumer Electronics
  • Standby and Auxiliary Power Supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1230AD60R2G is no exception. Manufactured to high standards, this product is designed to meet the rigorous demands of the industrial and consumer electronics markets, ensuring reliability and performance.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess