EN
  • EN
  • DE

NCP1340B7D1R2G

Part No NCP1340B7D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 9SOIC / Converter Offline Flyback Topology 9-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Mounting Surface Mount
Base Product Number NCP1340
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP1340B7D1R2GCT,488-NCP1340B7D1R2GTR,488-NCP1340B7D1R2GDKR,NCP1340B7D1R2G-ND
Standard Package 2,500
Win Source Part Number 1320614-NCP1340B7D1R2G
Ultra Librarian 3D Model Ultra Librarian NCP1340B7D1R2G CAD Model

Description

ON Semiconductor NCP1340B7D1R2G Product Overview

The NCP1340B7D1R2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for high-efficiency, off-line power supplies. This innovative component is specifically engineered to cater to a wide range of applications, including AC-DC adapters, open-frame SMPS, and LCD TV power supplies. It's a crucial part of any power management system that requires a reliable and efficient power conversion solution.

Key Features

  • High-Efficiency Operation: The NCP1340B7D1R2G is designed for optimal efficiency, which helps reduce energy consumption and heat generation in power supply applications.
  • Fixed-Frequency Current-Mode Control: This feature provides excellent output load regulation and a stable operation over a wide range of input voltages and output loads.
  • Frequency Foldback: To enhance efficiency at light loads, the controller reduces the switching frequency, thereby minimizing switching losses.
  • Adjustable Overcurrent Protection: This ensures the power supply is safeguarded against short circuits and overloads, enhancing the reliability and longevity of the end product.
  • Low Standby Power: The NCP1340B7D1R2G is designed to consume very low power in standby mode, making it ideal for applications that require compliance with energy-saving standards.

Applications

The versatility of the NCP1340B7D1R2G makes it suitable for a variety of applications, including:

  • AC-DC Adapters for Portable Electronics
  • Open-Frame Switched-Mode Power Supplies (SMPS)
  • Power Supplies for LCD TVs and Monitors
  • Offline Battery Chargers

Product Specifications

The NCP1340B7D1R2G comes in a compact 7-pin DIP package, which allows for easy integration into various circuit designs. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

ON Semiconductor's commitment to quality and performance is evident in the NCP1340B7D1R2G, making it a smart choice for designers looking to enhance the efficiency and reliability of their power supply solutions. With its robust feature set and flexible applications, this controller is poised to meet the demands of modern electronic devices and systems.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1365 $51.1425
110+ $0.9325 $102.5750
170+ $0.9034 $153.5780
230+ $0.8742 $201.0660
300+ $0.8451 $253.5300
400+ $0.7577 $303.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess