EN
  • EN
  • DE

NCP1377BD1R2G

Part No NCP1377BD1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description PWM Current-Mode Controller for Free-Running Quasi-Resonant Operation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.5V
Supply Voltage 7.5 V ~ 18 V
Frequency - Switching Up to 300kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width) 7 leads
Manufacturer Package 7-SOIC
Mounting SMD
Win Source Part Number 1230038-NCP1377BD1R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1377B
Introduction Date July 29, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian NCP1377BD1R2G CAD Model

Description

The NCP1377BD1R2G is a high-performance PWM controller from ON Semiconductor, specifically designed for switch mode power supplies. This component combines a versatile set of features that enable the design of efficient and reliable power supply systems.

Key Features

  • Frequency Jittering: Reduces EMI emissions and simplifies the EMI filtering task by spreading the energy across a wider frequency band.
  • Adjustable Skip Cycle: Enhances the efficiency at light loads by skipping unnecessary cycles, which significantly reduces the standby power consumption.
  • High-Voltage Startup: With an integrated high-voltage startup source, the NCP1377BD1R2G ensures a quick and efficient power-up sequence.
  • Auto-Recovery Overcurrent Protection: The built-in overcurrent protection automatically recovers, which helps to prevent damage to the controller and the power supply during overload conditions.
  • Soft-Skipping: When reaching low power demand, the controller enters a controlled burst mode to maintain high efficiency and low standby power.
  • Dynamic Self-Supply: Eliminates the need for an auxiliary winding or an external bias supply, simplifying the power supply design.

Applications

The NCP1377BD1R2G is suitable for a wide range of applications, particularly those requiring efficient power conversion and a compact form factor. It is ideal for:

  • AC/DC Adapters for Notebooks
  • Offline Battery Chargers
  • Auxiliary Power Supplies for White Goods
  • Standby and Auxiliary Power Supplies for PCs and Servers
  • Open-Frame Switching Power Supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1377BD1R2G is no exception. Manufactured to high standards, this PWM controller ensures consistent performance and reliability for critical applications.

Environmental Compliance

The NCP1377BD1R2G is not only a high-performance component but also environmentally friendly. It complies with RoHS and Green Product standards, minimizing the environmental impact and making it suitable for eco-conscious applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0146 $50.7300
125+ $0.8325 $104.0625
190+ $0.8065 $153.2350
260+ $0.7805 $202.9300
335+ $0.7545 $252.7575
445+ $0.6764 $300.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess