The SN74HC21NG4 is a high-quality integrated circuit from Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the 74HC series, which is renowned for its high-speed CMOS logic family. The SN74HC21NG4 features dual 4-input AND gates that are designed to operate from 2 V to 6 V, making it suitable for a wide range of applications, from consumer electronics to industrial control systems.
Key Features
- Versatile Power Supply: Operates from 2 V to 6 V, providing flexibility for various power environments and compatibility with TTL levels.
- High-Speed Performance: Typical tpd of 13 ns at 5 V, ensuring fast response times for critical applications.
- Low Power Consumption: Designed with CMOS technology, which significantly reduces power consumption compared to TTL logic devices.
- Drive Capability: Can drive up to 10 LSTTL loads, facilitating integration into complex systems.
- Wide Operating Temperature: Functional across a broad temperature range from -40°C to 85°C, suitable for harsh environments.
Applications
The SN74HC21NG4 is ideal for a multitude of electronic applications. Its dual 4-input AND gate configuration makes it perfect for implementing logic functions, control mechanisms, and signal processing tasks. Applications include:
- Computing systems
- Networking equipment
- Embedded systems
- Industrial automation
- Consumer electronics
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74HC21NG4 is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance. Clients can trust in the durability and longevity of this component for their electronic designs.
Ordering and Packaging
Available in a 14-pin PDIP (Plastic Dual-In-Line Package), the SN74HC21NG4 is designed for through-hole mounting, which is reliable and easy for prototyping or mass production. Customers can order this product directly from Texas Instruments or through authorized distributors. For detailed ordering and shipping information, refer to the Texas Instruments website or contact their sales team.