EN
  • EN
  • DE

NCP1382DR2G

Part No NCP1382DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM OVP OTP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15V
Supply Voltage - Operating 10 V to 20 V
Fault Protection Over Load, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 059957-NCP1382DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1382DR2G CAD Model

Description

The NCP1382DR2G is a cutting-edge PWM controller designed by ON Semiconductor, a leader in power management and signal conditioning technologies. This high-performance component integrates numerous features to provide efficient, reliable operation for switch-mode power supplies, particularly in applications where space and power efficiency are crucial.

Key Features

  • High-Frequency Operation: The NCP1382DR2G operates at a high switching frequency, which allows for smaller, less expensive passive components, thereby reducing the overall size and cost of the power supply design.
  • Adjustable Output: With an adjustable output, this controller offers flexibility in design, enabling it to be used in a wide range of power supply applications.
  • Integrated Protections: The device includes a comprehensive suite of protection features such as overvoltage, overcurrent, and overtemperature protections that safeguard the power supply and the end application from various fault conditions.
  • Energy Efficient: The NCP1382DR2G is designed for high efficiency, which minimizes power loss and heat generation, leading to energy savings and extended product life.
  • Soft-Start Function: This feature limits inrush current during startup, contributing to the reliability and longevity of the power supply.

Applications

The NCP1382DR2G is suitable for a diverse range of applications, including but not limited to:

  • AC-DC Adapters
  • Offline Battery Chargers
  • Telecom Power Supplies
  • Industrial Power Systems
  • Consumer Electronics

Technical Specifications

The NCP1382DR2G is packaged in a small-outline integrated circuit (SOIC) package, making it ideal for compact designs. It supports a wide range of input voltages, ensuring compatibility with various global standards and power sources.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NCP1382DR2G is no exception. It is designed to meet the rigorous demands of industrial and consumer electronic applications, ensuring reliable performance over an extended product lifespan.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9004 $69.5020
11+ $11.4056 $125.4616
16+ $11.0499 $176.7984
22+ $10.6930 $235.2460
28+ $10.3373 $289.4444
38+ $9.2677 $352.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess