EN
  • EN
  • DE

NCP1395BDR2G

Part No NCP1395BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Precision Dual PWM Controller / IC REG CTRLR PWM VM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 13.3V
Supply Voltage - Operating 9.3 V to 20 V
Duty Cycle 50%
Frequency - Switching 50kHz to 1MHz
Fault Protection Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 090372-NCP1395BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP1395B
Introduction Date March 15, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1395BDR2G CAD Model

Description

Product Overview: NCP1395BDR2G by ON Semiconductor

The NCP1395BDR2G is a high-performance, resonant mode controller designed for high-efficiency, high-density power supply systems. Manufactured by ON Semiconductor, a leading supplier in the semiconductor industry, this controller is specifically engineered to meet the rigorous demands of modern switch mode power supplies (SMPS).

This advanced controller integrates a wide array of features to optimize system performance. It operates using a high-frequency, variable frequency control method that minimizes electromagnetic interference (EMI) and optimizes efficiency across various load conditions. Its resonant switching technique reduces switching losses and allows for the use of smaller, lower-cost components.

The NCP1395BDR2G boasts a high-voltage startup circuit, which ensures reliable start-up and reduces standby power consumption. This feature is critical for applications where energy efficiency and compliance with regulatory standards are paramount. The device also includes a fault protection circuit that provides robust protection against overcurrent, short circuit, overvoltage, and overtemperature conditions, enhancing the safety and reliability of the power supply.

With its adjustable dead time control, the NCP1395BDR2G allows for fine-tuning of the power stage to achieve optimal efficiency. Its built-in brown-out protection ensures stable operation under varying input voltage conditions, making it suitable for a wide range of applications, including flat-panel televisions, desktop monitors, and high-performance AC-DC adapters.

The device is offered in a compact SOIC-16 package, making it ideal for space-constrained applications. Its pinout has been thoughtfully designed to facilitate easy PCB layout and to minimize the need for additional external components, which can reduce overall system cost.

In summary, the NCP1395BDR2G resonant mode controller from ON Semiconductor represents a sophisticated solution for power supply design, combining efficiency, reliability, and ease of use in a compact form factor. Its comprehensive feature set and high level of integration make it a strong choice for designers looking to optimize their power systems for performance and cost.

You May Also Be Interested in

Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,768 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess