EN
  • EN
  • DE

NCP1398BDR2G

Part No NCP1398BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 10.5 V
Voltage - Supply (Vcc/Vdd) 9.5V ~ 20V
Duty Cycle 50%
Frequency - Switching 50kHz ~ 750kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width), 15 Leads
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number NCP1398
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647357-NCP1398BDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1398BDR2G CAD Model

Description

ON Semiconductor NCP1398BDR2G High-Efficiency, High-Voltage, Half-Bridge Resonant Controller

The NCP1398BDR2G from ON Semiconductor is a cutting-edge high-performance resonant mode controller designed for high-voltage applications. This advanced component is specifically engineered to drive half-bridge topologies in power supplies such as those found in flat-panel televisions, desktop monitors, and high-density power adapters. Its versatility and efficiency make it a prime choice for designers looking to optimize their power solutions.

Key Features:

  • High-Voltage Capability: The NCP1398BDR2G operates at high voltages, which makes it suitable for applications that require a robust power supply solution.
  • Adjustable Dead Time: It offers an adjustable dead time, allowing for fine-tuning of the switching to ensure optimal performance and efficiency.
  • High-Frequency Operation: Capable of high-frequency operation up to 500 kHz, this controller facilitates the use of smaller, more efficient transformers and filters, leading to a more compact overall power supply design.
  • Protection Features: The device includes a comprehensive suite of protection features such as brown-out detection, overcurrent protection, and overvoltage protection to ensure safe and reliable operation under various conditions.

Applications:

  • Flat-panel televisions and monitors
  • Desktop power supplies
  • High-density power adapters
  • High-efficiency AC-DC converters

The NCP1398BDR2G is presented in a compact SOIC-16 package, which is ideal for space-constrained applications. By integrating this high-efficiency controller into your power supply design, you can achieve a reduction in power consumption, which is essential for meeting today's energy-saving standards.

ON Semiconductor's commitment to innovation is reflected in the NCP1398BDR2G, offering designers a reliable and advanced solution for their high-voltage, high-efficiency power supply needs. Its combination of performance, flexibility, and protection features make it an excellent choice for modern electronic applications requiring efficient power management.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5082 $60.3280
95+ $1.2376 $117.5720
145+ $1.1989 $173.8405
200+ $1.1602 $232.0400
260+ $1.1215 $291.5900
345+ $1.0055 $346.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess