EN
  • EN
  • DE

NCP1399AADR2G

Part No NCP1399AADR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLN CONV HALF-BRIDGE 16SOIC / High Performance Current Mode Resonant Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 600V
Topology Half-Bridge
Voltage - Start Up 15.8V
Voltage - Supply (Vcc/Vdd) 9V ~ 60V
Duty Cycle 50%
Frequency - Switching 20kHz ~ 750kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SOIC , 14 Leads
Supplier Device Package 16-SOIC
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803293-NCP1399AADR2G
Ultra Librarian 3D Model Ultra Librarian NCP1399AADR2G CAD Model

Description

The NCP1399AADR2G is a high-performance, high-efficiency, off-line controller designed by ON Semiconductor. This component is specifically tailored for AC-DC power supplies that require a reliable and efficient solution for power conversion. Its advanced features make it an ideal choice for a wide range of applications, including but not limited to, LCD TVs, monitors, adapters, and power supplies for computers and gaming consoles.

Key Features

  • High-Frequency Operation: The NCP1399AADR2G operates at a high frequency, which allows for a reduced size of the magnetic components, thereby minimizing the overall size and cost of the power supply.
  • Adjustable Overcurrent Protection: This feature safeguards the device and the system it powers by limiting the output current to prevent damage from overcurrent conditions.
  • Auto-Recovery Fault Modes: The controller is equipped with auto-recovery features for open-loop, overvoltage, and overtemperature conditions, enhancing the reliability and longevity of the end product.
  • Brown-Out Detection: It includes brown-out detection that protects the power supply during low voltage conditions, ensuring consistent performance and preventing damage to the system.
  • Frequency Foldback: To improve efficiency and reduce audible noise, the NCP1399AADR2G incorporates frequency foldback under light-load conditions.

Energy Efficiency and Environmental Compliance

The NCP1399AADR2G is designed with energy efficiency in mind. It supports green-mode operation, which helps in achieving low standby power consumption, making it compliant with various energy-saving standards. Additionally, ON Semiconductor has ensured that this product meets environmental regulations, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment.

Package and Availability

ON Semiconductor offers the NCP1399AADR2G in a compact SOIC-16 package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained applications. The device is available in tape and reel packaging, facilitating efficient handling and manufacturing processes for high-volume production.

Conclusion

The NCP1399AADR2G from ON Semiconductor is a versatile and efficient solution for modern power supply designs. Its combination of high-frequency operation, comprehensive protection features, and energy-efficient performance make it a top choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8428 $50.5680
145+ $0.6915 $100.2675
225+ $0.6699 $150.7275
310+ $0.6483 $200.9730
400+ $0.6267 $250.6800
535+ $0.5619 $300.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,468 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess