EN
  • EN
  • DE

NCP139AFCT05ADJT2G

Part No NCP139AFCT05ADJT2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 6WLCSP / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WLCSP (1.2x0.8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 3V
Voltage Dropout (Max) 1.5V @ 1A
Current - Output 1A
PSRR 85dB ~ 70dB (1kHz)
Control Features Enable
Protection Features Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-XFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.2x0.8)
Base Product Number NCP139
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP139AFCT05ADJT2G-ND,488-NCP139AFCT05ADJT2GTR,488-NCP139AFCT05ADJT2GDKR,488-NCP139AFCT05ADJT2GCT
Standard Package 5,000
Win Source Part Number 1320044-NCP139AFCT05ADJT2G
Ultra Librarian 3D Model Ultra Librarian NCP139AFCT05ADJT2G CAD Model

Description

ON Semiconductor NCP139AFCT05ADJT2G Overview

The NCP139AFCT05ADJT2G is a high-performance, adjustable linear voltage regulator designed and manufactured by ON Semiconductor. This precision regulator is ideal for a wide range of applications, from consumer electronics to industrial systems, where stable and reliable voltage control is crucial.

Boasting a low dropout voltage and a wide input voltage range, the NCP139AFCT05ADJT2G ensures efficient operation even in the most demanding conditions. The device is capable of delivering up to 150 mA of continuous output current, which makes it suitable for powering sensitive analog and digital circuits that require a stable power supply.

The output voltage of the NCP139AFCT05ADJT2G can be adjusted from 1.25V to 5.0V via external resistors, providing designers with the flexibility to tailor the output to the needs of their specific application. This feature, combined with its excellent load and line regulation, ensures that the output remains precise and consistent under varying conditions.

In terms of safety, the NCP139AFCT05ADJT2G comes with several protective features. It includes thermal shutdown and current limit protection, which safeguard the device and the load from damage due to overheating and overcurrent conditions. Additionally, the regulator has a fast transient response, which helps to maintain voltage stability during sudden changes in load.

The NCP139AFCT05ADJT2G is available in a compact, surface-mount TSOP-5 package, which is well-suited for space-constrained applications. The small footprint of the package, along with its low quiescent current, makes it an excellent choice for portable and battery-operated devices where power efficiency and board space are at a premium.

Overall, ON Semiconductor's NCP139AFCT05ADJT2G is a reliable and versatile voltage regulator that delivers high performance in a small package. Its adjustable output, robust protection features, and high efficiency make it an ideal choice for engineers looking to design stable and efficient power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess