EN
  • EN
  • DE

NCP1402SN19T1

Part No NCP1402SN19T1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 1.9V 0.11A 5TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 1.9V
Nominal Output Voltage (Min/Fixed) 1.9V
Output Current 110mA (Switch)
Frequency - Switching Up to 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1081983-NCP1402SN19T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1402SN19T1 CAD Model

Description

ON Semiconductor NCP1402SN19T1 Step-Up DC-DC Converter

The ON Semiconductor NCP1402SN19T1 is a highly efficient, fixed frequency, step-up DC-DC converter that is designed to provide a reliable power source for low-voltage applications. This integrated circuit (IC) is capable of converting input voltages as low as 0.8V to a fixed output voltage of 1.9V, making it an ideal solution for battery-powered devices, including those powered by single-cell alkaline or NiCd/NiMH batteries.

The NCP1402SN19T1 operates on a switching frequency of 100kHz, which allows for the use of small, low-cost inductors and ceramic capacitors while minimizing the overall solution footprint. This makes the IC particularly suitable for portable electronic devices where space is at a premium, such as handheld medical devices, personal electronics, and wearable technology.

Featuring a built-in power MOSFET, the NCP1402SN19T1 eliminates the need for an external Schottky diode, further reducing the component count and simplifying the design. Its internal oscillator, feedback resistor, and compensation components provide a complete power conversion solution with minimal external components, ensuring a straightforward and cost-effective implementation.

With its high level of integration and efficiency, the NCP1402SN19T1 also boasts several protection features that ensure the longevity and stability of the end application. These include thermal shutdown to prevent overheating, under-voltage lockout to protect against low input voltage conditions, and current limiting to safeguard against overcurrent scenarios.

The device is housed in a compact, 5-pin TSOP package, which not only aids in reducing the PCB layout space but also offers excellent thermal performance. ON Semiconductor's commitment to quality ensures that the NCP1402SN19T1 meets the rigorous demands of modern electronic devices, providing a robust and reliable power management solution that designers can trust.

In summary, the ON Semiconductor NCP1402SN19T1 is a versatile and efficient step-up DC-DC converter that offers a fixed 1.9V output, low component count, and a host of protection features, all in a small package, making it an excellent choice for powering a wide range of portable and low-voltage electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess