EN
  • EN
  • DE

NCP1509MNR2G

Part No NCP1509MNR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Description Up to 500 mA, 1 MHz, High Efficiency Synchronous Step-Down DC-DC Converter in DFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250515-NCP1509MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1509MNR2G CAD Model

Description

ON Semiconductor NCP1509MNR2G: A High-Efficiency Power Solution

The NCP1509MNR2G is a state-of-the-art power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This compact and efficient IC is specifically engineered to address the power requirements of portable applications, where space is at a premium and energy efficiency is paramount.

At the heart of the NCP1509MNR2G is a synchronous PWM converter which operates at a high switching frequency. This feature enables the use of small, low-profile inductors and capacitors, thereby reducing the overall footprint and allowing for a more streamlined design in space-constrained applications. The device is capable of delivering a continuous output current up to 600 mA, making it suitable for a wide range of portable electronics such as smartphones, tablets, and digital cameras.

The IC boasts an impressive efficiency level, which not only conserves energy but also minimizes heat generation - a critical factor for maintaining the integrity and longevity of electronic components. Additionally, the NCP1509MNR2G features a low quiescent current that extends battery life, an essential aspect for devices reliant on limited power sources.

Safety and reliability are key considerations in the design of the NCP1509MNR2G. It incorporates various protective features including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring stable operation under a variety of conditions. The device is also RoHS compliant, aligning with global standards for environmental responsibility.

The NCP1509MNR2G comes in a compact, lead-free 6-pin 1.2x1.2x0.5 mm μDFN package, which is not only space-saving but also conducive to high-density PCB layouts. This packaging, combined with the IC's performance characteristics, makes it an ideal choice for designers seeking a power solution that does not compromise on space, efficiency, or reliability.

In summary, the ON Semiconductor NCP1509MNR2G is a versatile and efficient power management solution that meets the demanding requirements of today's portable electronic devices, offering both performance and miniaturization without sacrificing quality or functionality.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess