EN
  • EN
  • DE

NCP1510FCT1G

Part No NCP1510FCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 0.3A 9MICROBUMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.2V
Nominal Output Voltage (Min/Fixed) 1.05V, 1.35V, 1.57V, 1.8V
Output Current 300mA
Frequency - Switching 450kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 9-MicroBump (1.55x1.55)
Win Source Part Number 059961-NCP1510FCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1510FCT1G CAD Model

Description

ON Semiconductor NCP1510FCT1G: A High-Efficiency Step-Down Converter

The NCP1510FCT1G from ON Semiconductor is a compact, high-performance integrated circuit designed to provide efficient power management in a wide range of applications. This step-down converter, also known as a buck converter, is specifically engineered to convert higher input voltages to lower output voltages with high efficiency, making it an ideal choice for portable devices, where extending battery life is crucial.

Key Features

  • High Efficiency: The NCP1510FCT1G boasts a high efficiency rate, which helps in reducing power losses during the conversion process, thereby maximizing battery life in portable applications.
  • Adjustable Output Voltage: This versatile chip allows for an adjustable output voltage, providing flexibility to be used in various configurations and with different voltage requirements.
  • Low Quiescent Current: It features a low quiescent current that minimizes standby power consumption, further enhancing the battery life of the end device.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, which safeguards the IC from overheating, thereby ensuring reliability and longevity of the product.
  • Small Footprint: The NCP1510FCT1G comes in a compact package, making it suitable for space-constrained applications.

Applications

The NCP1510FCT1G is designed for a variety of applications where efficient power conversion is necessary. It is particularly well-suited for:

  • Portable devices such as smartphones, tablets, and handheld gaming systems
  • Wireless communication devices like Bluetooth headsets and GPS receivers
  • Battery-powered equipment
  • Energy-sensitive IoT devices

Conclusion

ON Semiconductor's NCP1510FCT1G is an excellent choice for designers looking to incorporate an efficient, reliable, and versatile power management solution into their applications. Its high efficiency, adjustable output voltage, and protective features make it a robust component for a wide array of electronic devices. The small package size further enhances its appeal for use in the latest portable and space-constrained gadgets.

You May Also Be Interested in

Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8589 $60.1230
165+ $0.7048 $116.2920
255+ $0.6828 $174.1140
350+ $0.6607 $231.2450
455+ $0.6387 $290.6085
610+ $0.5726 $349.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess