EN
  • EN
  • DE

NCP1521BMUTBG

Part No NCP1521BMUTBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 3.9V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-UDFN (2x2)
Win Source Part Number 1081994-NCP1521BMUTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1521BMUTBG CAD Model

Description

ON Semiconductor NCP1521BMUTBG: A High-Efficiency Step-Up DC-DC Converter

The NCP1521BMUTBG is a cutting-edge DC-DC converter designed and manufactured by ON Semiconductor, a leader in power management solutions. This integrated circuit is specifically engineered to provide a high-efficiency voltage step-up solution for battery-powered devices. Its compact size and high performance make it an ideal choice for space-constrained applications such as portable electronics, wireless headsets, and handheld devices.

Key Features

  • Adjustable Output Voltage: The NCP1521BMUTBG allows for a flexible output voltage setting, which can be adjusted according to the specific needs of the application. This feature provides designers with the versatility to use the same component across different product designs.
  • High Efficiency: With its synchronous rectification and low quiescent current, this step-up converter operates with high efficiency, which is crucial for extending battery life in portable devices.
  • Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier helps to reduce external component count, thus saving board space and potentially lowering overall system costs.
  • Low Ripple Voltage: The device's design ensures low output voltage ripple, contributing to stable power delivery and reliable operation of the powered device.
  • Overcurrent and Thermal Protection: The NCP1521BMUTBG is equipped with built-in safety features such as overcurrent protection and thermal shutdown, ensuring the protection of both the converter and the device it powers.

Applications

The versatility and high efficiency of the NCP1521BMUTBG make it suitable for a wide range of applications, including but not limited to:

  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Handheld GPS Units
  • Personal Health Monitoring Devices
  • Smart Wearables

ON Semiconductor's NCP1521BMUTBG is a testament to the company's commitment to providing innovative power solutions that meet the growing needs of modern electronic devices. With its high efficiency, adjustable output, and compact design, the NCP1521BMUTBG is the ideal choice for developers looking to enhance the performance and extend the battery life of their portable and wearable devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9783 $58.6980
145+ $0.8027 $116.3915
225+ $0.7777 $174.9825
310+ $0.7526 $233.3060
400+ $0.7276 $291.0400
535+ $0.6523 $348.9805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess