EN
  • EN
  • DE

NCP1570DR2

Part No NCP1570DR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / Regulator Output DC-DC Controller IC 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP1570
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 250535-NCP1570DR2
Ultra Librarian 3D Model Ultra Librarian NCP1570DR2 CAD Model

Description

ON Semiconductor NCP1570DR2 - High-Efficiency Synchronous Buck Converter

The ON Semiconductor NCP1570DR2 is a highly efficient, synchronous buck converter designed for a variety of applications. This compact, integrated power solution is capable of delivering a continuous output current up to 3A, making it an excellent choice for powering complex circuits in compact spaces. Its wide input voltage range from 4.5V to 13.2V allows for flexible usage in different system designs.

The NCP1570DR2 features an adjustable output voltage that can be set from 0.8V to 85% of the input voltage, providing a versatile power solution for various low-voltage applications. Its high switching frequency of up to 500 kHz enables the use of smaller external components, reducing board space and cost. The device also integrates a pair of low RDS(on) MOSFETs, which contributes to its high efficiency and helps in minimizing heat generation during operation.

With built-in safety features, the NCP1570DR2 ensures reliable performance under different conditions. It includes overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system from potential damage caused by abnormal operating conditions. Additionally, the soft-start function prevents inrush current at startup, further enhancing system stability and longevity.

The NCP1570DR2 is also designed with power-saving in mind. Its low shutdown current of less than 1 µA contributes to energy conservation in standby mode, making it suitable for battery-powered applications where power efficiency is critical. Furthermore, the device's synchronous operation eliminates the need for an external Schottky diode, simplifying the design and reducing the bill of materials.

Available in a compact SOIC-8 package, the NCP1570DR2 is easy to integrate into PCB designs. Its small footprint and lead (Pb)-free design make it an environmentally friendly choice that complies with current RoHS regulations. Whether for powering CPUs, memory, or other digital ICs, the NCP1570DR2 from ON Semiconductor is a reliable and efficient solution for modern electronic designs.

You May Also Be Interested in

Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess