EN
  • EN
  • DE

NCP1589LMNTWG

Part No NCP1589LMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 13.2 V
Duty Cycle (Max) 83%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating 0°C to 95°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 024952-NCP1589LMNTWG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1589LMNTWG CAD Model

Description

ON Semiconductor NCP1589LMNTWG Product Overview

The NCP1589LMNTWG is a high-performance, integrated circuit from ON Semiconductor, designed to cater to a wide range of power management applications. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and reliability in electronic devices.

Key Features

  • Efficiency: The NCP1589LMNTWG boasts an advanced design that allows for efficient power conversion, minimizing energy loss and improving overall system efficiency.
  • Compact Footprint: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to optimize their board layout without compromising on performance.
  • Thermal Performance: Engineered to operate within a wide temperature range, the NCP1589LMNTWG ensures consistent performance even under varying thermal conditions, making it suitable for industrial and automotive applications.
  • Flexibility: The device is designed to support a variety of topologies, providing design engineers with the flexibility to implement the most suitable power solution for their specific requirements.
  • Protection Features: Built-in protection mechanisms, such as over-current, over-voltage, under-voltage, and thermal shutdown, ensure the longevity and safety of both the IC and the end application.

Applications

The NCP1589LMNTWG is ideal for use in a broad spectrum of products, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Computer peripherals
  • Networking hardware

Quality and Reliability

ON Semiconductor is renowned for its rigorous quality control processes, and the NCP1589LMNTWG is no exception. Customers can expect a product that meets the highest standards of quality and reliability, ensuring a long operational life and consistent performance.

Conclusion

In conclusion, the NCP1589LMNTWG from ON Semiconductor is a formidable choice for any power management application. Its efficiency, compact size, thermal resilience, and flexibility, combined with ON Semiconductor's reputation for quality, make it an essential component for designers looking to optimize their power solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4966 $59.5920
285+ $0.4075 $116.1375
440+ $0.3948 $173.7120
605+ $0.3820 $231.1100
785+ $0.3693 $289.9005
1,050+ $0.3310 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,464 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess