EN
  • EN
  • DE

NCP1593AMNTWG

Part No NCP1593AMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name NCP1593
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1593AMNTWG-ND, NCP1593AMNTWGOSCT, NCP1593AMNTWGOSTR, NCP1593AMNTWGOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928803-NCP1593AMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP1593AMNTWG CAD Model

Description

ON Semiconductor NCP1593AMNTWG Product Overview

The NCP1593AMNTWG from ON Semiconductor is a highly efficient, compact, and versatile synchronous buck converter, designed to meet the demanding needs of modern electronic applications. This advanced power management integrated circuit (PMIC) is capable of delivering a continuous output current up to 3A, making it an ideal solution for powering a wide range of devices, including portable electronics, networking equipment, and embedded systems.

Key Features

  • High Efficiency: With its synchronous rectification topology, the NCP1593AMNTWG achieves high conversion efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to various application requirements.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 18V, accommodating a variety of power sources.
  • Integrated MOSFETs: The inclusion of low RDS(on) internal MOSFETs minimizes external component count and reduces board space requirements.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which helps in reducing electromagnetic interference (EMI) and allows for the use of smaller passive components.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures reliable operation by protecting the device from overheating.
  • Under-voltage Lockout (UVLO): This safety feature prevents the device from operating at insufficient voltages, which could potentially cause system instability.

Applications

The NCP1593AMNTWG is suitable for a wide array of applications that require a compact and efficient power supply solution. It is commonly used in:

  • Portable Electronics
  • Networking Hardware
  • Embedded Systems
  • Set-Top Boxes
  • Telecommunications Equipment

Package and Availability

ON Semiconductor's NCP1593AMNTWG is offered in a space-saving QFN-16 package, which is ideal for space-constrained applications. Its compact footprint and low profile make it a perfect choice for sleek, modern electronic designs. The product is available through various distributors, ensuring easy procurement and integration into your designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9093 $57.2790
65+ $1.5666 $101.8290
100+ $1.5177 $151.7700
140+ $1.4687 $205.6180
180+ $1.4197 $255.5460
240+ $1.2729 $305.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess