EN
  • EN
  • DE

NCP160BFCS330T2G

Part No NCP160BFCS330T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 250MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.64x0.64)
Family Name NCP160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP160BFCS330T2GOSCT, NCP160BFCS330T2G-ND, NCP160BFCS330T2GOSTR, NCP160BFCS330T2GOSDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886913-NCP160BFCS330T2G
Ultra Librarian 3D Model Ultra Librarian NCP160BFCS330T2G CAD Model

Description

ON Semiconductor NCP160BFCS330T2G: A High-Performance, Low-Dropout Voltage Regulator

The NCP160BFCS330T2G is a state-of-the-art low-dropout (LDO) voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This LDO regulator is tailored for portable and battery-powered applications where energy efficiency and space constraints are critical considerations.

With a fixed output voltage of 3.3V, the NCP160BFCS330T2G offers a high precision output voltage with an accuracy of ±1%. It is capable of delivering up to 250 mA of continuous output current, making it suitable for a wide range of applications, from powering microcontrollers to providing a stable voltage for RF and analog circuits.

One of the most notable features of this LDO is its ultra-low quiescent current of just 0.5 µA in no-load conditions, which significantly extends battery life in portable devices. Additionally, its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, further enhancing its suitability for battery-powered applications.

The NCP160BFCS330T2G comes in a compact, space-saving 4-bump flip-chip package (0.9 mm x 0.9 mm x 0.5 mm), which is ideal for applications where PCB real estate is at a premium. It also features an excellent transient response, which helps in maintaining a stable output voltage despite rapid changes in load, ensuring reliable performance for sensitive electronic components.

Built-in safety features of the NCP160BFCS330T2G include thermal shutdown and current limit protection, which safeguard the device and the system against excessive temperature and overcurrent conditions. The device also supports stable operation with a small 1 µF ceramic capacitor, reducing the need for larger, more expensive capacitors.

In summary, the NCP160BFCS330T2G from ON Semiconductor is an exemplary solution for designers looking for a high-performance LDO voltage regulator that combines energy efficiency, precision, and compact form factor. Its features make it an excellent choice for portable electronics, IoT devices, and any application where power efficiency and space are of paramount concern.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess