EN
  • EN
  • DE

NCP160BFCT450T2G

Part No NCP160BFCT450T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.5V 250MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 4.5V
Voltage Dropout (Max) 0.12V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 23 µA
PSRR 91dB ~ 48dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.64x0.64)
Base Product Number NCP160
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1081808-NCP160BFCT450T2G
Ultra Librarian 3D Model Ultra Librarian NCP160BFCT450T2G CAD Model

Description

ON Semiconductor NCP160BFCT450T2G: Ultra-Low IQ, 450 mA LDO Regulator

The NCP160BFCT450T2G is a state-of-the-art linear voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to meet the needs of modern portable and battery-powered applications where power efficiency and conservation are paramount. The NCP160 series offers an optimal solution for providing a stable and reliable power supply to sensitive electronic components.

One of the standout features of the NCP160BFCT450T2G is its ultra-low quiescent current (IQ) of just 4 µA, which significantly extends battery life in portable devices. This low IQ is maintained even when the device is in full operation, not just in standby mode, making it an excellent choice for energy-critical designs such as wearables, smart sensors, and IoT devices.

The device is capable of delivering a continuous output current of up to 450 mA, ensuring sufficient power for a wide range of applications. Furthermore, it offers a high power supply rejection ratio (PSRR) of 70 dB at 1 kHz, which contributes to the stability of the output voltage and makes the NCP160BFCT450T2G highly resistant to fluctuations in the input voltage.

The NCP160BFCT450T2G operates over a broad input voltage range from 1.7 V to 5.5 V, making it versatile for various power sources, including single-cell Li-ion batteries. It is also designed with thermal shutdown and current limit features to protect the device and the load from damage due to overheating or overcurrent conditions.

This LDO regulator comes in an ultra-small, space-saving 0.88 mm x 1.28 mm, 4-bump, flip-chip package. This compact form factor makes it an excellent choice for space-constrained applications, allowing designers to minimize PCB real estate without compromising on performance.

Overall, the NCP160BFCT450T2G from ON Semiconductor is an exceptional choice for engineers looking to enhance the power efficiency and battery life of their portable and wearable devices, without sacrificing performance or space.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess