EN
  • EN
  • DE

NCP1612ADR2G

Part No NCP1612ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRL CRM 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup 20μA
Supply Voltage - Operating 9.5 V to 35 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-SOIC
Win Source Part Number 105157-NCP1612ADR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1612ADR2G CAD Model

Description

ON Semiconductor NCP1612ADR2G Power Factor Correction Controller

The NCP1612ADR2G is a sophisticated and highly efficient power factor correction (PFC) controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced controller is specifically crafted to drive continuous conduction mode (CCM) boost PFC converters, making it an ideal choice for a variety of applications that require high power factor and low THD (Total Harmonic Distortion). The NCP1612ADR2G is tailored for use in systems such as power supplies for desktops, servers, TVs, and all kinds of electronic equipment where energy efficiency is paramount.

The NCP1612ADR2G integrates a host of features that contribute to its performance and flexibility. Its innovative dynamic response circuitry allows for excellent transient response, reducing the overshoot and improving system stability. The controller also boasts a low startup current and operating current, which contributes to the overall efficiency of the system it is controlling. This is particularly important for meeting stringent energy-saving standards.

One of the key benefits of the NCP1612ADR2G is its ability to operate in CrCM (Critical conduction mode) at light loads, which reduces the switching frequency and maintains high efficiency across a wide load range. The controller also features a high-voltage startup circuit, which ensures reliable startup and operation even under fluctuating input voltage conditions.

The NCP1612ADR2G is designed with protection in mind. It includes an overvoltage protection (OVP) circuit that prevents the output voltage from exceeding a safe threshold, thereby protecting downstream components. Additionally, the device features brownout protection, which safeguards the system during conditions of low input voltage. The PFC controller also provides open-loop protection, which is essential for preventing runaway conditions in the event of a feedback loop failure.

Available in a small footprint SOIC-8 package, the NCP1612ADR2G offers a compact solution for space-constrained applications. Its design is optimized for easy implementation and is compatible with a wide range of power levels, making it a versatile choice for designers looking to enhance the energy efficiency and performance of their power supply systems.

With its combination of efficiency, flexibility, and robust protection features, the NCP1612ADR2G from ON Semiconductor stands out as a high-performance solution for advanced power factor correction needs.

You May Also Be Interested in

NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9370 $51.5350
135+ $0.7688 $103.7880
205+ $0.7448 $152.6840
280+ $0.7208 $201.8240
360+ $0.6968 $250.8480
485+ $0.6247 $302.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,895 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess