EN
  • EN
  • DE

NCP1937B1DR2G

Part No NCP1937B1DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Mode Critical Conduction (CRM)
Current - Startup 20 mA
Voltage - Supply 9V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-LSOP (0.154", 3.90mm Width), 17 Leads
Supplier Device Package 20-SOIC
Base Product Number NCP1937
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647424-NCP1937B1DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1937B1DR2G CAD Model

Description

ON Semiconductor NCP1937B1DR2G Product Overview

The NCP1937B1DR2G from ON Semiconductor is a highly integrated and efficient solution for power management, particularly suited for applications in AC-DC conversion. This advanced PWM controller is designed to cater to a wide range of power supply systems, making it an ideal choice for designers looking to enhance performance while maintaining cost-effectiveness and energy efficiency.

Key Features

  • High Performance: The NCP1937B1DR2G is built to deliver high efficiency and stable operation across various load conditions, thanks to its sophisticated control methodology.
  • Versatility: It supports a broad input voltage range, making it suitable for a wide array of global applications and standards.
  • Energy Efficient: With features like frequency foldback and discontinuous conduction mode, it ensures low standby power consumption, which is crucial for meeting energy efficiency regulations.
  • Integrated Protections: The device includes numerous protection features such as overvoltage, overcurrent, and overtemperature protections, providing reliable operation and safeguarding against potential damage.
  • Compact Design: Available in a small-bodied SOP-8 package, it allows for a reduced footprint on the PCB, which is beneficial for space-constrained applications.

Applications

The NCP1937B1DR2G is particularly suitable for AC-DC conversion in a variety of applications, including:

  • Power adapters and chargers
  • Standby and auxiliary power supplies
  • LED lighting
  • Consumer electronics
  • Office equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NCP1937B1DR2G is no exception. Manufactured with precision and subjected to rigorous testing, this PWM controller is designed to meet the high standards expected in professional electronic components.

Conclusion

With its combination of efficiency, versatility, and protection features, the NCP1937B1DR2G from ON Semiconductor stands out as a robust power management solution. Whether it's for consumer electronics or industrial power systems, this component is engineered to deliver top-notch performance and reliability that ON Semiconductor's customers have come to rely on.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8142 $54.4260
70+ $1.4886 $104.2020
105+ $1.4421 $151.4205
145+ $1.3955 $202.3475
190+ $1.3490 $256.3100
250+ $1.2095 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess