EN
  • EN
  • DE

NCP2811BFCT1G

Part No NCP2811BFCT1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP STER HEADPHONE 12FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Series NOCAP™
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 110mW x 2 @ 16Ohm
Voltage - Supply 2.7V ~ 5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Supplier Device Package 12-FlipChip (2x1.5)
Package / Case 12-UFBGA, FCBGA
Base Product Number NCP2811
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 647430-NCP2811BFCT1G
Ultra Librarian 3D Model Ultra Librarian NCP2811BFCT1G CAD Model

Description

ON Semiconductor NCP2811BFCT1G Audio Amplifier

The ON Semiconductor NCP2811BFCT1G is a high-quality, low power audio amplifier designed for portable applications. It is an ideal component for modern electronic devices that require sound enhancement while maintaining efficiency and battery life. This advanced audio amplifier integrates a range of features that make it a versatile choice for designers and manufacturers of portable audio equipment.

Key Features:

  • Power Efficiency: The NCP2811BFCT1G operates with a supply voltage range from 2.2V to 5.5V, making it suitable for battery-powered devices. Its high-efficiency Class D operation ensures minimal power loss and extends battery life in portable applications.
  • Output Power: The device can deliver up to 1.35W of continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N), providing a clear and powerful audio output.
  • Low EMI Emission: It features a patented modulation scheme that reduces electromagnetic interference (EMI), allowing for use in RF-sensitive environments without compromising audio performance or causing disruptions to wireless communication functionalities.
  • Pop & Click Noise Reduction: ON Semiconductor has equipped the NCP2811BFCT1G with a built-in pop and click noise suppression circuit, ensuring smooth startup and shutdown transitions and enhancing the overall listening experience.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating, ensuring reliability and longevity of the audio amplifier.

Applications:

The NCP2811BFCT1G is suitable for a wide range of portable audio applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Bluetooth Headsets
  • Portable Gaming Devices

With its compact footprint, the NCP2811BFCT1G comes in a flip-chip package that allows for space-saving PCB designs, making it an excellent choice for the latest generation of compact and slim electronic devices. Whether you're designing a high-end smartphone or a simple voice recorder, the NCP2811BFCT1G from ON Semiconductor provides a reliable and high-performing audio amplification solution.

You May Also Be Interested in

Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7458 $59.6640
190+ $0.6121 $116.2990
295+ $0.5929 $174.9055
405+ $0.5737 $232.3485
525+ $0.5546 $291.1650
700+ $0.4973 $348.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess