EN
  • EN
  • DE

NCP304LSQ40T1G

Part No NCP304LSQ40T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLT DETECT CMOS 4.0V SC-82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 114924-NCP304LSQ40T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP304LSQ40T1G CAD Model

Description

ON Semiconductor NCP304LSQ40T1G Voltage Detector

The NCP304LSQ40T1G is a precision micro-power voltage detector designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This voltage detector is a crucial component for a wide range of applications that require accurate voltage monitoring to protect sensitive electronic circuits from improper operation at low voltage conditions.

Key Features

  • Fixed Voltage Detection: The device is designed to monitor a fixed threshold voltage of 4.0V, making it ideal for systems that operate around this voltage level.
  • Low Power Consumption: With a quiescent current of typically 0.7 µA, the NCP304LSQ40T1G is optimized for battery-powered devices where power efficiency is critical.
  • High Accuracy: The voltage threshold accuracy is ±1.5%, ensuring reliable operation and protection for connected components.
  • Fast Response Time: The device features a fast response time, which is essential for rapid system recovery upon return to acceptable voltage levels.
  • Built-in Hysteresis: The voltage detector includes built-in hysteresis to prevent false triggering due to noise or transient voltage fluctuations.
  • Operating Temperature Range: It operates within a wide temperature range from -40°C to +85°C, suitable for various industrial and consumer environments.

Applications

  • Portable and Battery-Powered Equipment
  • Microprocessor/Microcontroller Reset Circuits
  • Memory Battery Backup Circuits
  • Power-on Reset Circuits
  • System Power Failure Detection

The NCP304LSQ40T1G comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. Its robust design ensures long-term reliability, while its precision voltage monitoring capabilities provide a safeguard against voltage-related failures, contributing to the overall stability and performance of electronic systems.

ON Semiconductor's commitment to quality is evident in the NCP304LSQ40T1G voltage detector, which is designed to meet the stringent requirements of modern electronic devices. By integrating this component into your design, you can achieve a higher level of protection and performance, ensuring that your products operate safely within their intended voltage parameters.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5109 $58.7535
280+ $0.4193 $117.4040
430+ $0.4061 $174.6230
590+ $0.3931 $231.9290
765+ $0.3799 $290.6235
1,020+ $0.3406 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess