EN
  • EN
  • DE

NCP3064BMNTXG

Part No NCP3064BMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV ADJ 1.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 40V
Output Current 1.5A (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (4x4)
Win Source Part Number 1082077-NCP3064BMNTXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP3064BMNTXG CAD Model

Description

ON Semiconductor NCP3064BMNTXG Overview

The NCP3064BMNTXG is a versatile, high-performance integrated circuit designed by ON Semiconductor, catering to a wide range of power conversion applications. It is a monolithic DC-DC converter control IC that can be configured in several topologies, including boost, buck, and inverting power supplies, making it a flexible solution for designers looking to optimize their power management systems.

Key Features

  • Adjustable Output Voltage: This device allows for an adjustable output voltage, giving designers the flexibility to cater to various voltage requirements across different applications.
  • High Switching Frequency: Operating at a frequency up to 150 kHz, the NCP3064BMNTXG supports smaller passive components, resulting in a more compact and efficient design.
  • Internal Oscillator: The inclusion of an internal oscillator simplifies the design process by reducing the number of external components required.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown to protect the device from overheating and potential damage.
  • Current Mode Operation: The current mode operation provides excellent transient response, simplifies loop compensation, and ensures consistent performance.

Applications

The NCP3064BMNTXG is ideal for a variety of applications where efficient power conversion is essential. These applications include, but are not limited to:

  • Portable Devices
  • Power LED Drivers
  • Battery Chargers
  • DC Power Supply Modules
  • Telecommunication Equipment

Package and Quality

Encased in a compact DFN-8 package, the NCP3064BMNTXG is designed for space-constrained applications. The device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. ON Semiconductor's commitment to quality is evident in the NCP3064BMNTXG, with rigorous testing and quality control measures in place to deliver reliable and consistent performance.

In summary, the NCP3064BMNTXG by ON Semiconductor is a highly adaptable, efficient, and reliable solution for modern power conversion challenges. Its combination of features and capabilities makes it a go-to choice for engineers looking to create sophisticated power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5052 $52.6820
85+ $1.2350 $104.9750
130+ $1.1964 $155.5320
175+ $1.1578 $202.6150
225+ $1.1193 $251.8425
300+ $1.0035 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess