EN
  • EN
  • DE

NCP3218G

Part No NCP3218G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR CPU SYNC BUCK 7BIT 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6.5
Voltage - Input 3.3 V to 22 V
Number of Outputs 1
Output Voltage 0.013 V to 1.5 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 48-QFN (6x6)
Win Source Part Number 059996-NCP3218G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3218G CAD Model

Description

The NCP3218G is a high-performance, fully-integrated voltage regulator from ON Semiconductor, designed to meet the power management needs of high-power-density applications. This advanced component is engineered to provide precise voltage control for complex systems, such as computing and telecommunications equipment, ensuring reliable and efficient operation.

Key Features

  • High Efficiency: The NCP3218G offers exceptional conversion efficiency, which is critical for minimizing power loss and heat generation in high-performance electronics.
  • Multi-Phase Operation: With its multi-phase operation capability, the NCP3218G can effectively distribute the load, further enhancing system performance and reliability.
  • Integrated Drivers: This voltage regulator comes with integrated drivers, which simplifies design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Programmable Frequency: The switching frequency of the NCP3218G is programmable, allowing designers to optimize the regulator for specific application requirements.
  • Thermal Management: Advanced thermal management features help to keep the device within safe operating temperatures, even under high load conditions.

Applications

The NCP3218G is suited for a broad range of applications where high efficiency and reliable power delivery are paramount. It is particularly well-suited for:

  • High-performance servers and workstations
  • Networking and telecommunications equipment
  • Graphics cards and gaming consoles
  • Industrial computing systems

Technical Specifications

Parameter Value Output Voltage Adjustable Input Voltage 4.5V to 25V Max Output Current Dependent on Configuration Package QFN

For detailed information, including datasheets, technical documentation, and support resources, visit ON Semiconductor's official website.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1511 $70.7555
10+ $11.6112 $116.1120
16+ $11.2485 $179.9760
22+ $10.8847 $239.4634
28+ $10.5221 $294.6188
37+ $9.4340 $349.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess