EN
  • EN
  • DE
  • IT

NCP3335ADM300R2G

Part No NCP3335ADM300R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name NCP3335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number =NCP3335ADM300R2GOSCT-ND, NCP3335ADM300R2GOSTR, NCP3335ADM300R2GOSCT, NCP3335ADM300R2G-ND
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928830-NCP3335ADM300R2G
Ultra Librarian 3D Model Ultra Librarian NCP3335ADM300R2G CAD Model

Description

ON Semiconductor NCP3335ADM300R2G Voltage Regulator

The NCP3335ADM300R2G from ON Semiconductor is a high-performance, low-dropout linear voltage regulator that is designed to deliver a continuous output current of up to 500 mA. This regulator is an ideal choice for portable applications where extended battery life is crucial, as well as for other systems requiring a high-quality power supply.

The device operates with an input voltage range from 2.5V to 10V, making it versatile for various applications. Its output voltage is fixed at 3.0V, providing a stable and precise voltage for sensitive electronics. The NCP3335ADM300R2G boasts an impressive dropout voltage of just 120 mV at 500 mA load, which enhances its efficiency and allows operation closer to the battery's end-of-life voltage.

One of the key features of this voltage regulator is its fast transient response, which ensures stable operation during rapid changes in load. This makes it particularly suitable for applications such as digital cameras, PDAs, and other portable devices that experience sudden shifts in power consumption.

The NCP3335ADM300R2G also includes several protective features to ensure the longevity and reliability of the application it serves. It comes with built-in thermal shutdown and current limit to protect against excessive temperature and current. In addition, the device has an output noise of just 30 µVrms, which is beneficial for noise-sensitive applications like RF circuits and precision instrumentation.

This regulator is available in a compact DFN-8 package, which is optimized for space-constrained applications. The small footprint and low profile of the package make it an excellent choice for portable electronics where size is a critical factor.

Overall, the NCP3335ADM300R2G from ON Semiconductor offers a combination of high performance, low power consumption, and robust protection features, making it a reliable and efficient solution for a wide range of power management applications.

For more detailed specifications and application information, designers and engineers are encouraged to consult the datasheet and support documentation available from ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9306 $60.4890
155+ $0.7636 $118.3580
235+ $0.7398 $173.8530
325+ $0.7159 $232.6675
420+ $0.6921 $290.6820
560+ $0.6205 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,963 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess