EN
  • EN
  • DE

NCP3335ADM330R2G

Part No NCP3335ADM330R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.34V @ 500mA
Output Current 500mA
Operating Supply Current 190μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 025032-NCP3335ADM330R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3335ADM330R2G CAD Model

Description

ON Semiconductor NCP3335ADM330R2G Voltage Regulator

The NCP3335ADM330R2G is a high-performance, low-dropout linear voltage regulator manufactured by ON Semiconductor, designed to deliver a continuous 3.3V output at up to 500 mA of output current. This component is ideally suited for portable applications where extended battery life is crucial, as well as for other sophisticated electronic systems that require a stable and efficient power supply.

Featuring a low dropout voltage and low ground current, the NCP3335ADM330R2G maintains high efficiency even at low input voltages, making it an excellent choice for applications operating close to the battery's discharge limit. Its fast transient response ensures stable operation during sudden changes in load, which is essential for maintaining the performance and reliability of sensitive electronic circuits.

The NCP3335ADM330R2G comes in a compact DFN-8 package, which allows for a minimal footprint on the PCB while providing excellent thermal performance. The regulator is equipped with several safety features, including overcurrent protection, thermal shutdown, and reverse bias protection, which safeguard the device and the application against adverse conditions.

With a wide operating temperature range, the NCP3335ADM330R2G is versatile enough to be used in a variety of environments, from industrial to consumer applications. Its low noise characteristics make it an excellent choice for powering noise-sensitive components such as RF circuits, ADCs, and DACs, where maintaining signal integrity is of paramount importance.

Key features of the NCP3335ADM330R2G include:

  • Output Voltage: 3.3V
  • Output Current: Up to 500 mA
  • Low Dropout Voltage
  • Fast Transient Response
  • High Accuracy Output Voltage
  • Protection Features: Overcurrent, Thermal Shutdown, and Reverse Bias Protection
  • Operating Temperature Range: -40°C to +125°C
  • Package: DFN-8

Whether you're designing a power management system for portable devices, communication equipment, or any other application requiring a high-quality power solution, the NCP3335ADM330R2G from ON Semiconductor is a reliable and efficient choice that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3717 $54.8680
90+ $1.1255 $101.2950
140+ $1.0903 $152.6420
190+ $1.0552 $200.4880
250+ $1.0200 $255.0000
330+ $0.9145 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess