EN
  • EN
  • DE

NCP3335ADMADJR2G

Part No NCP3335ADMADJR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 10V
Dropout Voltage-Max 0.34V @ 500mA
Output Current 500mA
Operating Supply Current 190μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 10 V
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 025033-NCP3335ADMADJR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP3335ADMADJR2G CAD Model

Description

ON Semiconductor NCP3335ADMADJR2G Low-Dropout Voltage Regulator

The ON Semiconductor NCP3335ADMADJR2G is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This component is ideal for applications requiring a low voltage power supply with a high degree of accuracy and low noise. The NCP3335ADMADJR2G is capable of supplying up to 500 mA of output current, making it suitable for a wide range of electronic devices, including portable and battery-powered equipment.

This LDO voltage regulator features an adjustable output voltage range from 1.25V to 5.0V, which can be set using external resistors. This flexibility allows designers to tailor the output voltage to the specific needs of their application. The adjustable version of the NCP3335 series provides a convenient solution for systems that require precise voltage regulation with varying loads.

The NCP3335ADMADJR2G boasts excellent load and line regulation characteristics, ensuring that the output voltage remains stable under different input voltage and load conditions. This is particularly important in sensitive electronic applications where voltage fluctuations can lead to performance issues or damage to the device.

With a typical dropout voltage of just 120 mV at 500 mA load, the NCP3335ADMADJR2G maintains efficiency by minimizing the difference between the input and output voltages. This low dropout feature makes it an excellent choice for applications where the supply voltage is very close to the output voltage, such as battery-powered devices where maximizing battery life is crucial.

The device also includes built-in protection features, such as over-current protection, thermal shutdown, and reverse bias protection, which safeguard the regulator and the application from potential damage due to abnormal operating conditions. Additionally, the NCP3335ADMADJR2G offers a low quiescent current, contributing to the overall power efficiency of the system.

The NCP3335ADMADJR2G is available in a compact DFN-8 package, making it suitable for space-constrained applications. Its small footprint and low profile enable integration into a variety of electronic assemblies without compromising performance or reliability.

With its combination of adjustable output voltage, low dropout, high accuracy, and robust protection features, the ON Semiconductor NCP3335ADMADJR2G is a versatile component that meets the demands of modern electronic designs.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5256 $52.5600
235+ $0.4313 $101.3555
360+ $0.4178 $150.4080
495+ $0.4043 $200.1285
640+ $0.3908 $250.1120
860+ $0.3504 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess