EN
  • EN
  • DE

NCP346SN1T1G

Part No NCP346SN1T1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC DETECTOR OVER VOLTAGE 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 4.6V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 109661-NCP346SN1T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP346SN1T1G CAD Model

Description

ON Semiconductor NCP346SN1T1G Overvoltage Protection IC

The NCP346SN1T1G from ON Semiconductor is a high-performance overvoltage protection device designed to protect sensitive electronics against voltage transients and power supply faults. This precision device is an essential component for a wide range of applications, including portable devices, data communication systems, and consumer electronics.

Key Features

  • Voltage Protection: Offers a precise overvoltage protection threshold, ensuring devices operate within safe voltage levels.
  • Low Quiescent Current: Designed for battery-powered applications, the NCP346SN1T1G features a low quiescent current, which helps to extend battery life.
  • Fast Response Time: The IC responds quickly to overvoltage events, providing rapid protection to downstream components.
  • High Accuracy: Delivers high accuracy in voltage sensing, which allows for reliable protection and system stability.

Technical Specifications

The NCP346SN1T1G operates over a wide voltage range and has a low standby current. It is available in a compact 5-Pin SOT-23 package, making it suitable for space-constrained applications. The device's operating temperature range is from -40°C to +85°C, which ensures reliable performance across various environmental conditions.

Applications

With its robust protection capabilities, the NCP346SN1T1G is ideal for use in:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Portable Media Players
  • Networking Equipment
  • Other Electronic Devices Requiring Voltage Protection

Conclusion

The NCP346SN1T1G from ON Semiconductor represents a reliable solution for protecting electronic devices from voltage-related damage. Its small footprint, combined with high-performance features, makes it a preferred choice for designers looking to enhance the safety and durability of their products.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0115 $60.0345
8+ $16.4195 $131.3560
11+ $15.9067 $174.9737
16+ $15.3938 $246.3008
20+ $14.8810 $297.6200
26+ $13.3414 $346.8764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess