EN
  • EN
  • DE

NCP4304BDR2G

Part No NCP4304BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEC SIDE SYNC RECT DRV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features Power Supply Controller Secondary-Side Controller 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCP4304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4304BDR2G-ND, NCP4304BDR2GOSCT, NCP4304BDR2GOSTR, NCP4304BDR2GOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928839-NCP4304BDR2G
Ultra Librarian 3D Model Ultra Librarian NCP4304BDR2G CAD Model

Description

ON Semiconductor NCP4304BDR2G Secondary Side Synchronous Rectification Controller

The NCP4304BDR2G is a high-performance secondary side synchronous rectification controller designed and manufactured by ON Semiconductor. This advanced component is engineered to enhance the efficiency of switch-mode power supplies (SMPS) by replacing the Schottky diode with a low on-resistance MOSFET in the secondary side rectification process. It is particularly suitable for use in applications such as desktop PCs, servers, telecommunication systems, and other electronic devices that demand efficient power conversion.

The NCP4304BDR2G operates by precisely controlling the turn-on and turn-off timings of the MOSFET to minimize power losses and maximize efficiency. Its adaptive gate drive timing helps to optimize the performance across a wide range of operating conditions. The device is compatible with various topologies, including flyback, forward, and LLC resonant converters, making it a versatile choice for different power supply designs.

Key features of the NCP4304BDR2G include:

  • High current drive capability, ensuring robust operation of the external MOSFET.
  • Adjustable turn-off delay, allowing designers to fine-tune the performance to the specific needs of their application.
  • Voltage mode and emulated current mode control, providing flexibility in control strategies.
  • Light-load operation support, which maintains high efficiency even under low power conditions.
  • Integrated VCC regulator, simplifying the power supply design by reducing the need for external components.
  • Protection features such as overvoltage protection (OVP) and undervoltage lockout (UVLO), enhancing the reliability and safety of the end application.

The NCP4304BDR2G is offered in a compact SOIC-8 package, which is ideal for space-constrained applications. Its thermal performance is optimized for high power density designs, and its lead-free construction is in line with environmental regulations, such as RoHS.

With its combination of high efficiency, versatile compatibility, and robust protection features, the NCP4304BDR2G from ON Semiconductor is an excellent choice for engineers looking to improve the performance and reliability of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Intersil
Lowest to $2.8378
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6590 $58.0650
75+ $1.3612 $102.0900
115+ $1.3187 $151.6505
160+ $1.2762 $204.1920
205+ $1.2336 $252.8880
275+ $1.1060 $304.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess