EN
  • EN
  • DE

NCP4682DMU18TCG

Part No NCP4682DMU18TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA 4UDFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC 1 Output
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Family Name NCP4682
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4682DMU18TCG-ND, NCP4682DMU18TCGOSCT, NCP4682DMU18TCGOSDKR, NCP4682DMU18TCGOSTR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848997-NCP4682DMU18TCG
Ultra Librarian 3D Model Ultra Librarian NCP4682DMU18TCG CAD Model

Description

ON Semiconductor NCP4682DMU18TCG Overview

The NCP4682DMU18TCG is a high-performance, low-dropout linear voltage regulator from ON Semiconductor, designed to deliver a fixed output voltage with high accuracy. This component is an ideal solution for applications requiring a stable and reliable power supply, such as portable devices, wireless communication equipment, and various consumer electronics. The NCP4682DMU18TCG offers a compact form factor and is optimized for low-power consumption, making it a suitable choice for battery-powered applications.

Key Features

  • Fixed Output Voltage: This device provides a stable 1.8V output, which is crucial for powering sensitive electronic circuits that require precise voltage levels.
  • High Accuracy: With tight output voltage accuracy, the NCP4682DMU18TCG ensures reliable operation of the end application by minimizing voltage deviations.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is minimal, enhancing efficiency and battery life.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which reduces power consumption when in standby mode, thereby extending battery life in portable applications.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the application from damage due to overheating and overcurrent conditions.
  • Compact Package: The NCP4682DMU18TCG comes in a space-saving micro-DFN package, which is ideal for space-constrained applications.

Applications

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras
  • Other Portable Electronic Devices

With its combination of features, the NCP4682DMU18TCG from ON Semiconductor is a versatile and reliable choice for designers looking to improve the performance and extend the battery life of their portable and consumer electronic devices. Its precision, efficiency, and compact design make it an essential component in modern electronics where stable voltage regulation is paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6403 $60.8285
220+ $0.5254 $115.5880
345+ $0.5090 $175.6050
470+ $0.4926 $231.5220
610+ $0.4762 $290.4820
815+ $0.4269 $347.9235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess