EN
  • EN
  • DE

NCP4687DMX25TCG

Part No NCP4687DMX25TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA, High PSRR, LDO Linear Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.25V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.34V @ 500mA
Output Current 500mA
Operating Supply Current 115μA
PSRR 75dB ~ 70dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-XFDFN Exposed Pad
Manufacturer Package 6-XDFN (1.2x1.2)
Win Source Part Number 1230294-NCP4687DMX25TCG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP4687
Introduction Date September 26, 2011
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP4687DMX25TCG CAD Model

Description

ON Semiconductor NCP4687DMX25TCG Voltage Regulator

The NCP4687DMX25TCG from ON Semiconductor is a highly efficient, fixed output voltage regulator designed to provide a stable power supply for a wide range of applications. This low-dropout (LDO) regulator is capable of delivering a continuous output current of up to 150 mA, making it ideal for portable devices, microcontrollers, and other sensitive electronic components that require a consistent voltage source.

The device features a fixed output voltage of 2.5V, which is regulated with high accuracy to ensure that connected devices operate reliably and within their specified voltage ranges. The NCP4687DMX25TCG is designed with a low quiescent current, which significantly enhances the battery life of portable applications by minimizing the power consumed when the device is in standby mode.

One of the key attributes of this voltage regulator is its thermal shutdown protection, which safeguards the device and its load from damage due to excessive temperature. Additionally, it includes current limit protection to prevent overcurrent conditions that could potentially harm the regulator or the powered device.

The NCP4687DMX25TCG is available in a compact DFN6 package, making it suitable for space-constrained applications. Its small footprint allows for integration into tight PCB layouts, which is critical for modern electronic devices that demand high functionality in a compact form factor.

This product from ON Semiconductor is designed with a fast transient response, ensuring that it can handle quick changes in load conditions without compromising the stability of the output voltage. This feature is particularly important in applications where the load can vary abruptly, such as in digital circuits that switch states rapidly.

Overall, the NCP4687DMX25TCG is a reliable and robust voltage regulator that offers a combination of high accuracy, low power consumption, and protection features. Its specifications make it an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess