EN
  • EN
  • DE

NCP4688DSN25T1G

Part No NCP4688DSN25T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.31V @ 150mA
Output Current 150mA
Operating Supply Current 100μA
PSRR 80dB to 65dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082194-NCP4688DSN25T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4688DSN25T1G CAD Model

Description

The NCP4688DSN25T1G is a state-of-the-art low dropout regulator (LDO) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This LDO is engineered to provide a stable and reliable power supply, making it an excellent choice for a wide range of applications that require precise voltage regulation.

With an output voltage of 2.5V, the NCP4688DSN25T1G is tailored for systems that demand a fixed voltage level. The device is capable of delivering up to 150mA of continuous output current, which suits it well for powering small-scale integrated circuits, microcontrollers, and other low-power devices.

Key Features:

  • Output Voltage: Fixed at 2.5V, suitable for various electronic applications.
  • Output Current: Capable of delivering up to 150mA, ideal for small power needs.
  • Low Dropout: Offers a low dropout performance, ensuring efficient operation even with minimal input-to-output voltage differentials.
  • High Accuracy: Maintains tight output voltage regulation, which is crucial for sensitive electronic components.
  • Package: Comes in a compact 5-Pin TSOP package (SN25), optimizing board space without compromising performance.
  • Thermal Protection: Integrated with thermal shutdown feature, protecting the device from overheating and potential damage.
  • Current Limiting: Built-in current limit functionality provides additional protection against overcurrent conditions.

The NCP4688DSN25T1G is not only efficient but also reliable, with built-in protection features that safeguard the LDO and the devices it powers. ON Semiconductor's commitment to quality ensures that this LDO meets the high standards required for modern electronic devices. Whether used in consumer electronics, portable gadgets, or industrial equipment, the NCP4688DSN25T1G delivers the performance and dependability that designers and engineers need to create stable and robust systems.

Overall, the NCP4688DSN25T1G from ON Semiconductor is a versatile and practical solution for applications requiring a regulated power supply with a small footprint. Its combination of features makes it an indispensable component in the realm of power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess