EN
  • EN
  • DE

NCP4896FCT1G

Part No NCP4896FCT1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AB MONO 1.08W 9FLIPCHIP / 1.0 Watt Audio Power Amplifier with Earpiece Driving Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Class AB
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels at Load 1.08W x 1 at 8Ohm; 176mW x 1 at 16Ohm
Supply Voltage (V) 2.2V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 9-FlipChip CSP (1.45x1.45)
Manufacturer Package 9-WFBGA, FCCSPBGA
Part Number Series NCP4896
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806373-NCP4896FCT1G
Ultra Librarian 3D Model Ultra Librarian NCP4896FCT1G CAD Model

Description

ON Semiconductor NCP4896FCT1G Product Overview

The NCP4896FCT1G is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a leader in semiconductor solutions. This high-performance product is designed to cater to a wide range of applications, particularly in the realm of power supply regulation and energy-efficient systems.

Key Features

  • Voltage Regulation: The NCP4896FCT1G delivers precise voltage regulation, ensuring stable operation across various loads and input voltage conditions.
  • Power Efficiency: With its advanced design, this IC promotes high power efficiency, reducing energy consumption and heat generation in the system.
  • Low Quiescent Current: The device is engineered to have a low quiescent current, which is crucial for battery-powered applications, as it extends battery life by minimizing standby power drain.
  • Thermal Protection: The NCP4896FCT1G is equipped with thermal shutdown protection, safeguarding the IC and the overall system from potential damage due to overheating.
  • Package: The product is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

ON Semiconductor's NCP4896FCT1G is versatile and can be used in a variety of applications. It is particularly well-suited for use in portable devices, where power efficiency and battery life are of paramount importance. Additionally, it can be implemented in consumer electronics, automotive systems, and industrial equipment to provide reliable power management.

Product Specifications

  • Output Type: Fixed
  • Output Voltage: Well-regulated output for stable performance
  • Output Current: Capable of delivering the required current for specific applications
  • Operating Temperature Range: Designed to operate within a specified temperature range, ensuring reliability under various environmental conditions
  • Package / Case: Surface-mount package for easy integration into circuit designs

The NCP4896FCT1G from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to enhance their power management systems.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1355 $51.0975
110+ $0.9317 $102.4870
170+ $0.9026 $153.4420
230+ $0.8735 $200.9050
300+ $0.8444 $253.3200
400+ $0.7570 $302.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess