EN
  • EN
  • DE
  • IT

NCP512SQ18T2G

Part No NCP512SQ18T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 80MA SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name NCP512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP512SQ18T2GOSTR, NCP512SQ18T2GOSCT, NCP512SQ18T2G-ND, NCP512SQ18T2GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928883-NCP512SQ18T2G
Ultra Librarian 3D Model Ultra Librarian NCP512SQ18T2G CAD Model

Description

ON Semiconductor NCP512SQ18T2G Voltage Regulator

The NCP512SQ18T2G is a precision voltage regulator from ON Semiconductor, designed to deliver a fixed output voltage with high accuracy. This component is an ideal solution for applications requiring a stable voltage supply, such as portable devices, microcontrollers, and other sensitive electronic equipment.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is suitable for low-voltage applications.
  • High Accuracy: Ensures the output voltage is maintained with high precision, which is critical for the reliable operation of sensitive circuits.
  • Low Dropout: The low dropout voltage enables the regulator to operate efficiently, even when the input voltage is close to the output voltage, reducing power loss and improving battery life in portable applications.
  • Current Capability: It can supply up to 150 mA of output current, which is sufficient for a wide range of electronic devices.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Package: Comes in a compact, space-saving 5-pin TSOP-5 package, making it suitable for space-constrained applications.

Applications:

The NCP512SQ18T2G is versatile and can be used in various applications, including:

  • Mobile Phones
  • PDAs and Personal Multimedia Devices
  • Portable Instruments
  • Wireless LAN and Bluetooth® Devices
  • MP3 Players
  • GPS Receivers

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NCP512SQ18T2G is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring reliable performance and longevity in a range of environmental conditions.

Whether you're designing a new device or looking to improve the power management in an existing system, the NCP512SQ18T2G offers a dependable solution that combines performance with practicality.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2806 $58.9260
505+ $0.2303 $116.3015
780+ $0.2231 $174.0180
1,075+ $0.2159 $232.0925
1,385+ $0.2087 $289.0495
1,855+ $0.1871 $347.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess